TVS Diode Zener Bi-Directional 12V (Max) 26.6V 16-SOIC T/R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
26.6V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
26.6V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
26.6V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
500W 12V TVS Diode, 8pF, Bidirectional, SOIC, Surface Mount Product overview: LCDA12C-8.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 500W, 12V, 8pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 500W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA12C-8.TBT can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 26.6VC 16SOIC
TVS DIODE 12VWM 26.6VC 16SOIC
| Rochester Electronics | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | LCDA12C-8.TBT | LCDA12C-8.TBT | LCDA12C-8.TBTTR-ND | 144-LCDA12C-8.TBT | LCDA12C-8.TBT | LCDA12C-8.TBT |
| Product Name | TVS | TVS Diodes | SMD 500W 12V 8pF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Life Cycle Stage | Active | |||||
| Package | SOIC | "16-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 16-SOIC (0.154", 3.90mm Width) | 16-SO | |
| RoHS Compliant | RoHS | RoHS | ||||
| Configuration | Single | Single | ||||
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts |