Switching Diode 80V, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: M1MA174T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M1MA174T1G can be used for catalog matching and distributor lookup.
Diode Standard 100V 200mA (DC) Surface Mount SC-70-3 (SOT323)
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon
Manufacturer: ON Semiconductor
Win Source Part Number: 206952-M1MA174T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SC-70-3 (SOT323)
DIODE GP 100V 200MA SC70-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-M1MA174T1G | M1MA174T1G-ND | M1MA174T1G | 206952-M1MA174T1G | M1MA174T1G |
| Product Name | 80V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - M1MA174T1G | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | SOT323; SC-70 (SOT-323) | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 0.2000 amps | ||||
| Tj | -55 C (-67 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | ||
| Life Cycle Stage | Obsolete | Removed |