Semtech Corp. TVS - TVS - Diodes - LCDA15.TBT LCDA15.TBT

Description
TVS Diode Zener Bi-Directional 15V (Max) 30V 8-SOIC T/R
Request a Quote Datasheet
Description
TVS Diode Zener Bi-Directional 15V (Max) 30V 8-SOIC T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LCDA15.TBT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Bi-Directional 15V (Max) 30V 8-SOIC T/R

TVS Diode Zener Bi-Directional 15V (Max) 30V 8-SOIC T/R

Supplier's Site Datasheet
TVS - TVS - Diodes - LCDA15.TBT - 1051896-LCDA15.TBT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - LCDA15.TBT
1051896-LCDA15.TBT
TVS - TVS - Diodes - LCDA15.TBT 1051896-LCDA15.TBT
Manufacturer: Semtech Corporation Win Source Part Number: 1051896-LCDA15.TBT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 2 Capacitance @ Frequency: 5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 8-SO STAND-OFF Voltage (Vwm): 15V (Max) Minimum Breakdown Voltage: 16.7V Max Clamping Voltage: 30V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 1051896-LCDA15.TBT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 2
Capacitance @ Frequency: 5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 8-SO
STAND-OFF Voltage (Vwm): 15V (Max)
Minimum Breakdown Voltage: 16.7V
Max Clamping Voltage: 30V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS - LCDA15.TBT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
TVS Diodes - LCDA15.TBTCT-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - LCDA15.TBTTR-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - LCDA15.TBTDKR-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
300W 15V 5pF SOIC TVS Protection Diode
144-LCDA15.TBT
300W 15V 5pF SOIC TVS Protection Diode 144-LCDA15.TBT
300W 15V Bidirectional TVS Diode, 4-Element, SOIC, 5pF Product overview: LCDA15.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 15V, 5pF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 15V, 5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA15.TBT can be used for catalog matching and distributor lookup.

300W 15V Bidirectional TVS Diode, 4-Element, SOIC, 5pF Product overview: LCDA15.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 15V, 5pF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 15V, 5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA15.TBT can be used for catalog matching and distributor lookup.

Supplier's Site
Tvs Diode Array, 300W, 15V, Soic; Product Range Semtech - 37K7826 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 300W, 15V, Soic; Product Range Semtech
37K7826
Tvs Diode Array, 300W, 15V, Soic; Product Range Semtech 37K7826
TVS DIODE ARRAY, 300W, 15V, SOIC; Product Range:LCDA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15V; Clamping Voltage Max:30V; Diode Case Style:SOIC; No. of Pins:8Pins; Minimum Breakdown Voltage:-; Qualification:- RoHS Compliant: Yes

TVS DIODE ARRAY, 300W, 15V, SOIC; Product Range:LCDA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:30V; Diode Case Style:SOIC; No. of Pins:8Pins; Minimum Breakdown Voltage:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transient Voltage Suppressor, Tvs, Lcda Series, Bidirectional, 15 V, Soic, 8 Rohs Compliant Semtech - 58M7930 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Lcda Series, Bidirectional, 15 V, Soic, 8 Rohs Compliant Semtech
58M7930
Transient Voltage Suppressor, Tvs, Lcda Series, Bidirectional, 15 V, Soic, 8 Rohs Compliant Semtech 58M7930
Transient Voltage Suppressor, TVS, LCDA Series, Bidirectional, 15 V, SOIC, 8 RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, LCDA Series, Bidirectional, 15 V, SOIC, 8 RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - LCDA15.TBT - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
LCDA15.TBT
TVS Diodes LCDA15.TBT
TVS DIODE 15VWM 30VC 8-SO

TVS DIODE 15VWM 30VC 8-SO

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - LCDA15.TBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
LCDA15.TBT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes LCDA15.TBT
TVS DIODE 15VWM 30VC 8-SO

TVS DIODE 15VWM 30VC 8-SO

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number LCDA15.TBT 1051896-LCDA15.TBT LCDA15.TBT LCDA15.TBTCT-ND 144-LCDA15.TBT 37K7826 58M7930 LCDA15.TBT LCDA15.TBT
Product Name TVS - TVS - Diodes - LCDA15.TBT TVS TVS Diodes 300W 15V 5pF SOIC TVS Protection Diode Tvs Diode Array, 300W, 15V, Soic; Product Range Semtech Transient Voltage Suppressor, Tvs, Lcda Series, Bidirectional, 15 V, Soic, 8 Rohs Compliant Semtech TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Life Cycle Stage Active
Package SOIC 8-SO "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel SOIC 8-SOIC (0.154", 3.90mm Width) 8-SO
RoHS Compliant RoHS RoHS RoHS RoHS
VWM 15 volts
IPPM 5 amps
Unlock Full Specs
to access all available technical data