40 V Switching Diode, SC-59 3 LEAD, 3000-REEL Product overview: M1MA151KT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M1MA151KT1G can be used for catalog matching and distributor lookup.
Diode Standard 40V 100mA (DC) Surface Mount SC-59
Diode Standard 40V 100mA (DC) Surface Mount SC-59
Diode Standard 40V 100mA (DC) Surface Mount SC-59
Manufacturer: ON Semiconductor
Win Source Part Number: 020774-M1MA151KT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 35V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-59
40 V Switching Diode
SWITCHING DIODE, 80V, 100mA, SC-59; Diode Configuration:Single
DIODE GEN PURP 40V 100MA SC59
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 280-M1MA151KT1G | M1MA151KT1GOSCT-ND | 020774-M1MA151KT1G | M1MA151KT1G | 83H7588 | M1MA151KT1G |
| Product Name | 40 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - M1MA151KT1G | Switching Diode, 80V, 100Ma, Sc-59; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | SC-59 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Tj | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | |||
| Diode Type | Standard | |||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts |