DigiKey Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
Page:
1
50
70
80
90
100
110
120
123
124
125
126
127
128
129
130
131
132
133
134
135
140
150
160
170
180
190
196
| Product Name | Notes |
|---|---|
| 1µH Unshielded Wirewound Inductor 170mA 2.4Ohm Max 0805 (2015 Metric) | |
| 1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric) | |
| 1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric) | |
| 1.2nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric) | |
| 1.2nH Unshielded Multilayer Inductor 300mA 120mOhm Max 0402 (1005 Metric) | |
| 1.2nH Unshielded Multilayer Inductor 300mA 150mOhm Max 0201 (0603 Metric) | |
| 1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm Max 1008 (2520 Metric) | |
| 1.5nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric) | |
| 1.5nH Unshielded Multilayer Inductor 300mA 130mOhm Max 0402 (1005 Metric) | |
| 1.5nH Unshielded Multilayer Inductor 300mA 180mOhm Max 0201 (0603 Metric) | |
| 1.6nH Unshielded Multilayer Inductor 300mA 140mOhm Max 0402 (1005 Metric) | |
| 1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max 1008 (2520 Metric) | |
| 1.8nH Unshielded Multilayer Inductor 300mA 140mOhm Max 0402 (1005 Metric) | |
| 1.8nH Unshielded Multilayer Inductor 300mA 150mOhm Max 0603 (1608 Metric) | |
| 1.8nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0201 (0603 Metric) | |
| 1.8nH Unshielded Wirewound Inductor 1.04A 70mOhm Max 0402 (1005 Metric) | |
| 1.9nH Unshielded Multilayer Inductor 300mA 150mOhm Max 0402 (1005 Metric) | |
| 10µH Shielded Wirewound Inductor 140mA 400mOhm Max 1210 (3225 Metric) | |
| 10µH Shielded Wirewound Inductor 710mA 130mOhm Max 1812 (4532 Metric) | |
| 10µH Unshielded Wirewound Inductor 420mA 1Ohm 1212 (3030 Metric) | |
| 100nH Unshielded Multilayer Inductor 100mA 2.5Ohm Max 0402 (1005 Metric) | |
| 100nH Unshielded Multilayer Inductor 300mA 2Ohm Max 0603 (1608 Metric) | |
| 100nH Unshielded Wirewound Inductor 1.05A 350mOhm Max 0805 (2015 Metric) | |
| 100nH Unshielded Wirewound Inductor 100mA 2.52Ohm Max 0402 (1005 Metric) | |
| 100nH Unshielded Wirewound Inductor 400mA 460mOhm Max 0805 (2015 Metric) | |
| 100nH Unshielded Wirewound Inductor 650mA 560mOhm Max 1008 (2520 Metric) | |
| 10nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0201 (0603 Metric) | |
| 10nH Unshielded Multilayer Inductor 250mA 450mOhm Max 0402 (1005 Metric) | |
| 10nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0603 (1608 Metric) | |
| 10nH Unshielded Wirewound Inductor 480mA 195mOhm Max 0402 (1005 Metric) | |
| 10nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2015 Metric) | |
| 110nH Unshielded Wirewound Inductor 100mA 2.6Ohm Max 0402 (1005 Metric) | |
| 110nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2015 Metric) | |
| 110nH Unshielded Wirewound Inductor 970mA 380mOhm Max 0805 (2015 Metric) | |
| 11nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric) | |
| 120nH Unshielded Multilayer Inductor 100mA 2.5Ohm Max 0402 (1005 Metric) | |
| 120nH Unshielded Multilayer Inductor 300mA 2.3Ohm Max 0603 (1608 Metric) | |
| 120nH Unshielded Wirewound Inductor 100mA 2.66Ohm Max 0402 (1005 Metric) | |
| 120nH Unshielded Wirewound Inductor 400mA 510mOhm Max 0805 (2015 Metric) | |
| 120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric) | |
| 120nH Unshielded Wirewound Inductor 970mA 380mOhm Max 0805 (2015 Metric) | |
| 12nH Unshielded Ceramic Inductor 250mA 1.3Ohm Max 0201 (0603 Metric) | |
| 12nH Unshielded Multilayer Inductor 250mA 1.3Ohm Max 0201 (0603 Metric) | |
| 12nH Unshielded Multilayer Inductor 250mA 500mOhm Max 0402 (1005 Metric) | |
| 12nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0603 (1608 Metric) | |
| 12nH Unshielded Wirewound Inductor 1A 90mOhm Max 1008 (2520 Metric) | |
| 12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2015 Metric) | |
| 12nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric) | |
| 130nH Unshielded Wirewound Inductor 950mA 420mOhm Max 0805 (2015 Metric) | |
| 13nH Unshielded Multilayer Inductor 250mA 1.35Ohm Max 0201 (0603 Metric) | |
| 13nH Unshielded Multilayer Inductor 250mA 550mOhm Max 0402 (1005 Metric) | |
| 13nH Unshielded Wirewound Inductor 560mA 210mOhm Max 0402 (1005 Metric) | |
| 150nH Unshielded Multilayer Inductor 300mA 2.4Ohm Max 0603 (1608 Metric) | |
| 150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2015 Metric) | |
| 150nH Unshielded Wirewound Inductor 580mA 700mOhm Max 1008 (2520 Metric) | |
| 150nH Unshielded Wirewound Inductor 930mA 460mOhm Max 0805 (2015 Metric) | |
| 15nH Unshielded Multilayer Inductor 250mA 1.4Ohm Max 0201 (0603 Metric) | |
| 15nH Unshielded Multilayer Inductor 250mA 600mOhm Max 0402 (1005 Metric) | |
| 15nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0603 (1608 Metric) | |
| 15nH Unshielded Wirewound Inductor 560mA 172mOhm Max 0402 (1005 Metric) | |
| 15nH Unshielded Wirewound Inductor 600mA 170mOhm Max 0805 (2015 Metric) | |
| 160nH Unshielded Wirewound Inductor 930mA 460mOhm Max 0805 (2015 Metric) | |
| 16nH Unshielded Wirewound Inductor 560mA 220mOhm Max 0402 (1005 Metric) | |
| 18µH Shielded Wirewound Inductor 600mA 160mOhm Max 1812 (4532 Metric) | |
| 180nH Unshielded Multilayer Inductor 300mA 2.7Ohm Max 0603 (1608 Metric) | |
| 180nH Unshielded Wirewound Inductor 400mA 640mOhm Max 0805 (2015 Metric) | |
| 180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric) | |
| 180nH Unshielded Wirewound Inductor 800mA 580mOhm Max 0805 (2015 Metric) | |
| 18nH Unshielded Ceramic Inductor 200mA 1.5Ohm Max 0201 (0603 Metric) | |
| 18nH Unshielded Multilayer Inductor 200mA 1.5Ohm Max 0201 (0603 Metric) | |
| 18nH Unshielded Multilayer Inductor 200mA 650mOhm Max 0402 (1005 Metric) | |
| 18nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0603 (1608 Metric) | |
| 18nH Unshielded Wirewound Inductor 1A 110mOhm Max 1008 (2520 Metric) | |
| 18nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0402 (1005 Metric) | |
| 18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0805 (2015 Metric) | |
| 19nH Unshielded Wirewound Inductor 480mA 202mOhm Max 0402 (1005 Metric) | |
| 1nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric) | |
| 1nH Unshielded Multilayer Inductor 300mA 120mOhm Max 0201 (0603 Metric) | |
| 1nH Unshielded Multilayer Inductor 300mA 120mOhm Max 0402 (1005 Metric) | |
| 1nH Unshielded Wirewound Inductor 1.3A 45mOhm Max 0402 (1005 Metric) | |
| 2.2µH Shielded Wirewound Inductor 1A 190mOhm Max 1210 (3225 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max 1008 (2520 Metric) | |
| 2.2nH Unshielded Multilayer Inductor 300mA 150mOhm Max 0603 (1608 Metric) | |
| 2.2nH Unshielded Multilayer Inductor 300mA 160mOhm Max 0402 (1005 Metric) | |
| 2.2nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0201 (0603 Metric) | |
| 2.4nH Unshielded Multilayer Inductor 300mA 160mOhm Max 0402 (1005 Metric) | |
| 2.4nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0201 (0603 Metric) | |
| 2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max 1008 (2520 Metric) | |
| 2.7nH Unshielded Multilayer Inductor 300mA 170mOhm Max 0402 (1005 Metric) | |
| 2.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0603 (1608 Metric) | |
| 2.7nH Unshielded Multilayer Inductor 300mA 320mOhm Max 0201 (0603 Metric) | |
| 2.7nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric) | |
| 2.7nH Unshielded Wirewound Inductor 910mA 30mOhm Max 0805 (2015 Metric) | |
| 2.8nH Unshielded Wirewound Inductor 800mA 60mOhm Max 0805 (2015 Metric) | |
| 200nH Unshielded Wirewound Inductor 750mA 630mOhm Max 0805 (2015 Metric) | |
| 20nH Unshielded Multilayer Inductor 200mA 0201 (0603 Metric) | |
| 20nH Unshielded Wirewound Inductor 420mA 250mOhm Max 0402 (1005 Metric) | |
| 22µH Shielded Wirewound Inductor 110mA 620mOhm Max 1210 (3225 Metric) | |
| 22µH Shielded Wirewound Inductor 500mA 180mOhm Max 1812 (4532 Metric) | |
| 220nH Unshielded Multilayer Inductor 300mA 2.8Ohm Max 0603 (1608 Metric) | |
| 220nH Unshielded Wirewound Inductor 400mA 700mOhm Max 0805 (2015 Metric) | |
| 220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric) | |
| 22nH Unshielded Multilayer Inductor 200mA 1.8Ohm Max 0201 (0603 Metric) | |
| 22nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric) | |
| 22nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0603 (1608 Metric) | |
| 22nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric) | |
| 22nH Unshielded Wirewound Inductor 400mA 300mOhm Max 0402 (1005 Metric) | |
| 22nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric) | |
| 23nH Unshielded Multilayer Inductor 200mA 850mOhm Max 0402 (1005 Metric) | |
| 23nH Unshielded Wirewound Inductor 400mA 214mOhm Max 0402 (1005 Metric) | |
| 240nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0805 (2015 Metric) | |
| 24nH Unshielded Wirewound Inductor 400mA 300mOhm Max 0402 (1005 Metric) | |
| 24nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric) | |
| 270nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0805 (2015 Metric) | |
| 270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric) | |
| 27nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0201 (0603 Metric) | |
| 27nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric) | |
| 27nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0603 (1608 Metric) | |
| 27nH Unshielded Wirewound Inductor 1A 130mOhm Max 1008 (2520 Metric) | |
| 27nH Unshielded Wirewound Inductor 400mA 298mOhm Max 0402 (1005 Metric) | |
| 27nH Unshielded Wirewound Inductor 500mA 250mOhm Max 0805 (2015 Metric) | |
| 2nH Unshielded Multilayer Inductor 300mA 160mOhm Max 0402 (1005 Metric) | |
| 2nH Unshielded Wirewound Inductor 1.04A 70mOhm Max 0402 (1005 Metric) | |
| 3.3µH Shielded Wirewound Inductor 950mA 240mOhm Max 1210 (3225 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 290mA 3.4Ohm Max 1008 (2520 Metric) | |
| 3.3nH Unshielded Multilayer Inductor 300mA 190mOhm Max 0402 (1005 Metric) | |
| 3.3nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0603 (1608 Metric) | |
| 3.3nH Unshielded Multilayer Inductor 300mA 380mOhm Max 0201 (0603 Metric) | |
| 3.3nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric) | |
| 3.6nH Unshielded Multilayer Inductor 300mA 210mOhm Max 0402 (1005 Metric) | |
| 3.6nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric) | |
| 3.7nH Unshielded Multilayer Inductor 300mA 440mOhm Max 0201 (0603 Metric) | |
| 3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric) | |
| 3.9nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0402 (1005 Metric) | |
| 3.9nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0603 (1608 Metric) | |
| 3.9nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0201 (0603 Metric) | |
| 3.9nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric) | |
| 30nH Unshielded Wirewound Inductor 400mA 300mOhm Max 0402 (1005 Metric) | |
| 330nH Unshielded Wirewound Inductor 310mA 1.4Ohm Max 0805 (2015 Metric) | |
| 330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric) | |
| 33nH Unshielded Multilayer Inductor 200mA 1Ohm Max 0402 (1005 Metric) | |
| 33nH Unshielded Multilayer Inductor 200mA 2.3Ohm Max 0201 (0603 Metric) | |
| 33nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0603 (1608 Metric) | |
| 33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric) | |
| 33nH Unshielded Wirewound Inductor 400mA 350mOhm Max 0402 (1005 Metric) | |
| 33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2015 Metric) | |
| 36nH Unshielded Wirewound Inductor 320mA 403mOhm Max 0402 (1005 Metric) | |
| 36nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2015 Metric) | |
| 390nH Unshielded Wirewound Inductor 290mA 1.5Ohm Max 0805 (2015 Metric) | |
| 390nH Unshielded Wirewound Inductor 470mA 1.12Ohm Max 1008 (2520 Metric) | |
| 39nH Unshielded Multilayer Inductor 150mA 1.2Ohm Max 0402 (1005 Metric) | |
| 39nH Unshielded Multilayer Inductor 200mA 2.5Ohm Max 0201 (0603 Metric) | |
| 39nH Unshielded Multilayer Inductor 300mA 850mOhm Max 0603 (1608 Metric) | |
| 39nH Unshielded Wirewound Inductor 1A 150mOhm Max 1008 (2520 Metric) | |
| 39nH Unshielded Wirewound Inductor 320mA 550mOhm Max 0402 (1005 Metric) | |
| 39nH Unshielded Wirewound Inductor 500mA 290mOhm Max 0805 (2015 Metric) | |
| 3nH Unshielded Multilayer Inductor 300mA 180mOhm Max 0402 (1005 Metric) | |
| 3nH Unshielded Multilayer Inductor 300mA 360mOhm Max 0201 (0603 Metric) | |
| 3nH Unshielded Wirewound Inductor 800mA 60mOhm Max 0805 (2015 Metric) | |
| 4.3nH Unshielded Multilayer Inductor 300mA 240mOhm Max 0402 (1005 Metric) | |
| 4.3nH Unshielded Wirewound Inductor 700mA 91mOhm Max 0402 (1005 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max 1008 (2520 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 600mA 530mOhm 1212 (3030 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 850mA 280mOhm Max 1210 (3225 Metric) | |
| 4.7nH Unshielded Multilayer Inductor 300mA 240mOhm Max 0402 (1005 Metric) | |
| 4.7nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0603 (1608 Metric) | |
| 4.7nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0201 (0603 Metric) | |
| 4.7nH Unshielded Wirewound Inductor 640mA 130mOhm Max 0402 (1005 Metric) | |
| 40nH Unshielded Wirewound Inductor 320mA 438mOhm Max 0402 (1005 Metric) | |
| 43nH Unshielded Multilayer Inductor 150mA 1.3Ohm Max 0402 (1005 Metric) | |
| 43nH Unshielded Wirewound Inductor 100mA 810mOhm Max 0402 (1005 Metric) | |
| 43nH Unshielded Wirewound Inductor 500mA 340mOhm Max 0805 (2015 Metric) | |
| 47µH Shielded Wirewound Inductor 100mA 900mOhm Max 1210 (3225 Metric) | |
| 470nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max 0805 (2015 Metric) | |
| 470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric) | |
| 47nH Unshielded Multilayer Inductor 150mA 1.3Ohm Max 0402 (1005 Metric) | |
| 47nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric) | |
| 47nH Unshielded Wirewound Inductor 100mA 830mOhm Max 0402 (1005 Metric) | |
| 47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric) | |
| 47nH Unshielded Wirewound Inductor 500mA 310mOhm Max 0805 (2015 Metric) | |
| 5.1nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric) | |
| 5.1nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0201 (0603 Metric) | |
| 5.1nH Unshielded Wirewound Inductor 800mA 83mOhm Max 0402 (1005 Metric) | |
| 5.6µH Unshielded Wirewound Inductor 240mA 4Ohm Max 1008 (2520 Metric) | |
| 5.6nH Unshielded Multilayer Inductor 300mA 270mOhm Max 0402 (1005 Metric) | |
| 5.6nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0603 (1608 Metric) | |
| 5.6nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0201 (0603 Metric) | |
| 5.6nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2015 Metric) | |
| 5.6nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric) | |
| 51nH Unshielded Wirewound Inductor 100mA 820mOhm Max 0402 (1005 Metric) | |
| 560nH Unshielded Wirewound Inductor 230mA 1.9Ohm Max 0805 (2015 Metric) | |
| 560nH Unshielded Wirewound Inductor 400mA 1.33Ohm Max 1008 (2520 Metric) | |
| 56nH Unshielded Multilayer Inductor 150mA 2Ohm Max 0402 (1005 Metric) | |
| 56nH Unshielded Multilayer Inductor 300mA 1.1Ohm Max 0603 (1608 Metric) | |
| 56nH Unshielded Wirewound Inductor 100mA 970mOhm Max 0402 (1005 Metric) | |
| 56nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric) | |
| 56nH Unshielded Wirewound Inductor 500mA 340mOhm Max 0805 (2015 Metric) | |
| 6.2nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0402 (1005 Metric) | |
| 6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric) | |
| 6.8nH Unshielded Multilayer Inductor 250mA 320mOhm Max 0402 (1005 Metric) | |
| 6.8nH Unshielded Multilayer Inductor 250mA 700mOhm Max 0201 (0603 Metric) | |
| 6.8nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0603 (1608 Metric) | |
| 6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max 0805 (2015 Metric) | |
| 6.8nH Unshielded Wirewound Inductor 680mA 83mOhm Max 0402 (1005 Metric) | |
| 620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric) | |
| 680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max 0805 (2015 Metric) | |
| 680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric) | |
| 68nH Unshielded Multilayer Inductor 100mA 2.2Ohm Max 0402 (1005 Metric) | |
| 68nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric) | |
| 68nH Unshielded Wirewound Inductor 100mA 1.12Ohm Max 0402 (1005 Metric) | |
| 68nH Unshielded Wirewound Inductor 1A 200mOhm Max 1008 (2520 Metric) | |
| 68nH Unshielded Wirewound Inductor 500mA 380mOhm Max 0805 (2015 Metric) | |
| 6nH Unshielded Wirewound Inductor 600mA 30mOhm Max 0805 (2015 Metric) | |
| 7.5nH Unshielded Multilayer Inductor 250mA 400mOhm Max 0402 (1005 Metric) | |
| 7.5nH Unshielded Wirewound Inductor 600mA 140mOhm Max 0805 (2015 Metric) | |
| 7.5nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric) | |
| 750nH Unshielded Wirewound Inductor 360mA 1.54Ohm Max 1008 (2520 Metric) | |
| 8.2µH Unshielded Wirewound Inductor 170mA 6Ohm Max 1008 (2520 Metric) | |
| 8.2nH Unshielded Multilayer Inductor 250mA 400mOhm Max 0402 (1005 Metric) | |
| 8.2nH Unshielded Multilayer Inductor 250mA 900mOhm Max 0201 (0603 Metric) | |
| 8.2nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0603 (1608 Metric) | |
| 8.2nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2015 Metric) | |
| 8.2nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric) | |
| 8.7nH Unshielded Wirewound Inductor 480mA 200mOhm Max 0402 (1005 Metric) | |
| 820nH Unshielded Wirewound Inductor 180mA 2.35Ohm Max 0805 (2015 Metric) | |
| 820nH Unshielded Wirewound Inductor 400mA 1.61Ohm Max 1008 (2520 Metric) | |
| 82nH Unshielded Multilayer Inductor 100mA 2.5Ohm Max 0402 (1005 Metric) | |
| 82nH Unshielded Multilayer Inductor 300mA 1.8Ohm Max 0603 (1608 Metric) | |
| 82nH Unshielded Wirewound Inductor 100mA 1.25Ohm Max 0402 (1005 Metric) | |
| 82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric) | |
| 82nH Unshielded Wirewound Inductor 400mA 420mOhm Max 0805 (2015 Metric) | |
| 9.5nH Unshielded Wirewound Inductor 680mA 200mOhm Max 0402 (1005 Metric) | |
| 910nH Unshielded Wirewound Inductor 380mA 1.68Ohm Max 1008 (2520 Metric) | |
| 91nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2015 Metric) | |
| 9nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric) | |
| FIXED IND 1.6NH 300MA SMD | |
| FIXED IND 100NH 650MA 560 MOHM | |
| FIXED IND 10NH 480MA 195 MOHM | |
| FIXED IND 110NH 400MA 480 MOHM | |
| FIXED IND 120NH 650MA 630 MOHM | |
| FIXED IND 12NH 1A 90 MOHM SMD | |
| FIXED IND 12NH 640MA 120 MOHM | |
| FIXED IND 150NH 580MA 700 MOHM | |
| FIXED IND 15NH 560MA 172 MOHM | |
| FIXED IND 18NH 1A 110 MOHM SMD | |
| FIXED IND 1UH 370MA 1.75 OHM SMD | |
| FIXED IND 2.7NH 300MA 200 MOHM | |
| FIXED IND 2.7UH 975MA 220 MOHM | |
| FIXED IND 220NH 400MA 700 MOHM | |
| FIXED IND 220NH 500MA 840 MOHM | |
| FIXED IND 240NH 350MA 1 OHM SMD | |
| FIXED IND 270NH 350MA 1 OHM SMD | |
| FIXED IND 27NH 1A 130 MOHM SMD | |
| FIXED IND 27NH 400MA 298 MOHM | |
| FIXED IND 2NH 1.04A 70 MOHM SMD | |
| FIXED IND 2NH 300MA 160 MOHM SMD | |
| FIXED IND 3.3NH 840MA 66 MOHM | |
| FIXED IND 3.9NH 840MA 66 MOHM | |
| FIXED IND 330NH 450MA 1.05 OHM | |
| FIXED IND 33NH 1A 140 MOHM SMD | |
| FIXED IND 36NH 500MA 270 MOHM | |
| FIXED IND 390NH 470MA 1.12 OHM | |
| FIXED IND 39NH 1A 150 MOHM SMD | |
| FIXED IND 39NH 320MA 550 MOHM | |
| FIXED IND 4.7UH 850MA 280 MOHM | |
| FIXED IND 43NH 500MA 340 MOHM | |
| FIXED IND 470NH 470MA 1.19 OHM | |
| FIXED IND 5.1NH 800MA 83 MOHM | |
| FIXED IND 5.6NH 760MA 83 MOHM | |
| FIXED IND 5.6UH 240MA 4 OHM SMD | |
| FIXED IND 560NH 400MA 1.33 OHM | |
| FIXED IND 56NH 1A 180 MOHM SMD | |
| FIXED IND 56NH 500MA 340 MOHM | |
| FIXED IND 6.2NH 300MA 300 MOHM | |
| FIXED IND 6.8UH 200MA 4.9 OHM | |
| FIXED IND 620NH 300MA 1.4 OHM | |
| FIXED IND 680NH 400MA 1.47 OHM | |
| FIXED IND 68NH 1A 200 MOHM SMD | |
| FIXED IND 750NH 360MA 1.54 OHM | |
| FIXED IND 8.2UH 170MA 6 OHM SMD | |
| FIXED IND 820NH 400MA 1.61 OHM | |
| FIXED IND 82NH 100MA 2.5 OHM SMD | |
| FIXED IND 82NH 1A 220 MOHM SMD | |
| FIXED IND 910NH 380MA 1.68 OHM | |
| FIXED IND 91NH 400MA 480 MOHM | |
| INDUCTOR FIXED SMD |
| << Prev | Next >> |