FIXED IND 36NH 500MA 270 MOHM
FIXED IND 36NH 500MA 270 MOHM
36nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2015 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-LQW2BAS36NG00LCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 2 (+/- %) |