Murata Electronics SMD 500MA 290MOHM Inductor and Choke LQW2BAS39NG00L

Description
FIXED IND 39NH 500MA 290MOHM SMD Product overview: LQW2BAS39NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 290MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS39NG00L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 39NH 500MA 290MOHM SMD Product overview: LQW2BAS39NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 290MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS39NG00L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 500MA 290MOHM Inductor and Choke - 71-LQW2BAS39NG00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 290MOHM Inductor and Choke
71-LQW2BAS39NG00L
SMD 500MA 290MOHM Inductor and Choke 71-LQW2BAS39NG00L
FIXED IND 39NH 500MA 290MOHM SMD Product overview: LQW2BAS39NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 290MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS39NG00L can be used for catalog matching and distributor lookup.

FIXED IND 39NH 500MA 290MOHM SMD Product overview: LQW2BAS39NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 290MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS39NG00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1378873-LQW2BAS39NG00L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1378873-LQW2BAS39NG00L
Inductors, Coils, Chokes - Fixed Inductors 1378873-LQW2BAS39NG00L
Win Source Part Number: 1378873-LQW2BAS39NG0 0L Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW2 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2015 Metric) Base Product Number: LQW2BAS Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm) Height - Seated (Max): 0.060" (1.52mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 39 nH Current Rating (Amps): 500 mA Shielding: Unshielded DC Resistance (DCR): 290mOhm Max Q @ Freq: 60 @ 500MHz Frequency - Self Resonant: 2GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1378873-LQW2BAS39NG00L
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW2
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2015 Metric)
Base Product Number: LQW2BAS
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm)
Height - Seated (Max): 0.060" (1.52mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 39 nH
Current Rating (Amps): 500 mA
Shielding: Unshielded
DC Resistance (DCR): 290mOhm Max
Q @ Freq: 60 @ 500MHz
Frequency - Self Resonant: 2GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet
Fixed Inductors - 490-16904-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16904-1-ND
Fixed Inductors 490-16904-1-ND
39nH Unshielded Wirewound Inductor 500mA 290mOhm Max 0805 (2015 Metric)

39nH Unshielded Wirewound Inductor 500mA 290mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16904-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16904-6-ND
Fixed Inductors 490-16904-6-ND
39nH Unshielded Wirewound Inductor 500mA 290mOhm Max 0805 (2015 Metric)

39nH Unshielded Wirewound Inductor 500mA 290mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16904-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16904-2-ND
Fixed Inductors 490-16904-2-ND
39nH Unshielded Wirewound Inductor 500mA 290mOhm Max 0805 (2015 Metric)

39nH Unshielded Wirewound Inductor 500mA 290mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Inductor, 39Nh, 2Ghz, 0.5A, 0805 Rohs Compliant Murata - 76AH5697 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Nh, 2Ghz, 0.5A, 0805 Rohs Compliant Murata
76AH5697
Inductor, 39Nh, 2Ghz, 0.5A, 0805 Rohs Compliant Murata 76AH5697
INDUCTOR, 39NH, 2GHZ, 0.5A, 0805 ROHS COMPLIANT: YES

INDUCTOR, 39NH, 2GHZ, 0.5A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW2BAS39NG00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2BAS39NG00L
Fixed Inductors LQW2BAS39NG00L
FIXED IND 39NH 500MA 290MOHM SMD

FIXED IND 39NH 500MA 290MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW2BAS39NG00L 1378873-LQW2BAS39NG00L 490-16904-1-ND 76AH5697 LQW2BAS39NG00L
Product Name SMD 500MA 290MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 39Nh, 2Ghz, 0.5A, 0805 Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Core Material Non Magnetic
Inductance Range 0.0390 microH 0.0390 microH 0.0390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2564JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1879855-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 1 ohms
Impedance 1000 ohms
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details