Murata Electronics Fixed Inductors LQW2BAS82NJ00L

Description
82nH Unshielded Wirewound Inductor 400mA 420mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 400mA 420mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5662-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5662-2-ND
Fixed Inductors 490-5662-2-ND
82nH Unshielded Wirewound Inductor 400mA 420mOhm Max 0805 (2015 Metric)

82nH Unshielded Wirewound Inductor 400mA 420mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5662-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5662-6-ND
Fixed Inductors 490-5662-6-ND
82nH Unshielded Wirewound Inductor 400mA 420mOhm Max 0805 (2015 Metric)

82nH Unshielded Wirewound Inductor 400mA 420mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5662-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5662-1-ND
Fixed Inductors 490-5662-1-ND
82nH Unshielded Wirewound Inductor 400mA 420mOhm Max 0805 (2015 Metric)

82nH Unshielded Wirewound Inductor 400mA 420mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Inductor, 82Nh, 1.33Ghz, 0.4A, 0805 Rohs Compliant Murata - 76AH5705 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Nh, 1.33Ghz, 0.4A, 0805 Rohs Compliant Murata
76AH5705
Inductor, 82Nh, 1.33Ghz, 0.4A, 0805 Rohs Compliant Murata 76AH5705
INDUCTOR, 82NH, 1.33GHZ, 0.4A, 0805 ROHS COMPLIANT: YES

INDUCTOR, 82NH, 1.33GHZ, 0.4A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5662-2-ND 76AH5705
Product Name Fixed Inductors Inductor, 82Nh, 1.33Ghz, 0.4A, 0805 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125991 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27 microH
Q Factor 15
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details