Murata Power Solutions Fixed Inductors LQW2UAS22NG0CL

Description
22nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18485-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18485-2-ND
Fixed Inductors 490-18485-2-ND
22nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)

22nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 22Nh, 2.4Ghz, 1008 Rohs Compliant Murata - 65AH7934 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 2.4Ghz, 1008 Rohs Compliant Murata
65AH7934
Inductor, 22Nh, 2.4Ghz, 1008 Rohs Compliant Murata 65AH7934
INDUCTOR, 22NH, 2.4GHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 22NH, 2.4GHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18485-2-ND 65AH7934
Product Name Fixed Inductors Inductor, 22Nh, 2.4Ghz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details