Johanson Technology, Inc. Fixed Inductors LRC0201BS3N0GV001T

Description
3nH Unshielded Multilayer Inductor 300mA 360mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3nH Unshielded Multilayer Inductor 300mA 360mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 712-LRC0201BS3N0GV001TCT-ND - DigiKey
Thief River Falls, MN, United States
3nH Unshielded Multilayer Inductor 300mA 360mOhm Max 0201 (0603 Metric)

3nH Unshielded Multilayer Inductor 300mA 360mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 712-LRC0201BS3N0GV001TTR-ND - DigiKey
Thief River Falls, MN, United States
3nH Unshielded Multilayer Inductor 300mA 360mOhm Max 0201 (0603 Metric)

3nH Unshielded Multilayer Inductor 300mA 360mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 712-LRC0201BS3N0GV001TDKR-ND - DigiKey
Thief River Falls, MN, United States
3nH Unshielded Multilayer Inductor 300mA 360mOhm Max 0201 (0603 Metric)

3nH Unshielded Multilayer Inductor 300mA 360mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1337056-LRC0201BS3N0GV001T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1337056-LRC0201BS3N0GV001T
Inductors, Coils, Chokes - Fixed Inductors 1337056-LRC0201BS3N0GV001T
Win Source Part Number: 1337056-LRC0201BS3N0 GV001T Category: Inductors, Coils, Chokes - Fixed Inductors Type: Multilayer Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Inductance: 3 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 Tolerance: ±0.3nH Material - Core: Ceramic Q @ Freq: 4 @ 100MHz Frequency - Self Resonant: 8GHz Mounting Type: Surface Mount Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 360mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc.

Win Source Part Number: 1337056-LRC0201BS3N0GV001T
Category: Inductors, Coils, Chokes - Fixed Inductors
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Inductance: 3 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Tolerance: ±0.3nH
Material - Core: Ceramic
Q @ Freq: 4 @ 100MHz
Frequency - Self Resonant: 8GHz
Mounting Type: Surface Mount
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 360mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Johanson Technology Inc.

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 712-LRC0201BS3N0GV001TCT-ND 1337056-LRC0201BS3N0GV001T
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Multilayer Standard; Multilayer
Core Material Ceramic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
SMD 250MHz 150mA Inductor and Choke - 71-0402CS-47NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details