Murata Power Solutions SMD 47UH 100MA 900MOHM Inductor and Choke LQW32FT470M0HL

Description
FIXED IND 47UH 100MA 900MOHM SMD Product overview: LQW32FT470M0HL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 100MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 100MA, 900MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW32FT470M0HL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 100MA 900MOHM SMD Product overview: LQW32FT470M0HL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 100MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 100MA, 900MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW32FT470M0HL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 100MA 900MOHM Inductor and Choke - 71-LQW32FT470M0HL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 100MA 900MOHM Inductor and Choke
71-LQW32FT470M0HL
SMD 47UH 100MA 900MOHM Inductor and Choke 71-LQW32FT470M0HL
FIXED IND 47UH 100MA 900MOHM SMD Product overview: LQW32FT470M0HL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 100MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 100MA, 900MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW32FT470M0HL can be used for catalog matching and distributor lookup.

FIXED IND 47UH 100MA 900MOHM SMD Product overview: LQW32FT470M0HL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 100MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 100MA, 900MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW32FT470M0HL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW32FT470M0HL
878230-LQW32FT470M0HL
Fixed Inductors - LQW32FT470M0HL 878230-LQW32FT470M0HL
Manufacturer: Murata Electronics North America Win Source Part Number: 878230-LQW32FT470M0H L Series: LQW32 Operating Temperature Range: -40°C ~ 125°C Features: 47 µH Shielded Wirewound Inductor 100 mA 900mOhm Max 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW32FT Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-18067-6, 490-18067-1, 490-18067-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 878230-LQW32FT470M0HL
Series: LQW32
Operating Temperature Range: -40°C ~ 125°C
Features: 47 µH Shielded Wirewound Inductor 100 mA 900mOhm Max 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW32FT
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-18067-6, 490-18067-1, 490-18067-2

Buy Now Datasheet
Fixed Inductors - 490-18067-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18067-2-ND
Fixed Inductors 490-18067-2-ND
47µH Shielded Wirewound Inductor 100mA 900mOhm Max 1210 (3225 Metric)

47µH Shielded Wirewound Inductor 100mA 900mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18067-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18067-6-ND
Fixed Inductors 490-18067-6-ND
47µH Shielded Wirewound Inductor 100mA 900mOhm Max 1210 (3225 Metric)

47µH Shielded Wirewound Inductor 100mA 900mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18067-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18067-1-ND
Fixed Inductors 490-18067-1-ND
47µH Shielded Wirewound Inductor 100mA 900mOhm Max 1210 (3225 Metric)

47µH Shielded Wirewound Inductor 100mA 900mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - LQW32FT470M0HL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW32FT470M0HL
Fixed Inductors LQW32FT470M0HL
FIXED IND 47UH 100MA 900MOHM SMD

FIXED IND 47UH 100MA 900MOHM SMD

Supplier's Site Datasheet
Inductor, Wirewound, 47Uh, 20%, Aec-Q200; Inductance Murata - 57AC7028 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 47Uh, 20%, Aec-Q200; Inductance Murata
57AC7028
Inductor, Wirewound, 47Uh, 20%, Aec-Q200; Inductance Murata 57AC7028
INDUCTOR, WIREWOUND, 47UH, 20%, AEC-Q200; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Wirewou nd; Saturation Current (Isat):300mA; Product Range:LQW32FT_0H Series; Power Inductor Case:3.2mm x 2.5mm x 2.3mm; DC RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 47UH, 20%, AEC-Q200; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Wirewound; Saturation Current (Isat):300mA; Product Range:LQW32FT_0H Series; Power Inductor Case:3.2mm x 2.5mm x 2.3mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW32FT470M0HL
Inductors/Coils/Transformers >> Power Inductors LQW32FT470M0HL
300mA 47uH ±20% 300mA 1210 Power Inductors ROHS

300mA 47uH ±20% 300mA 1210 Power Inductors ROHS

Supplier's Site Datasheet
FIXED IND 47UH 100MA 900MOHM SMD - 535-LQW32FT470M0HL - Utmel Electronic Limited
Hong Kong, China
FIXED IND 47UH 100MA 900MOHM SMD
535-LQW32FT470M0HL
FIXED IND 47UH 100MA 900MOHM SMD 535-LQW32FT470M0HL
FIXED IND 47UH 100MA 900MOHM SMD

FIXED IND 47UH 100MA 900MOHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-LQW32FT470M0HL 878230-LQW32FT470M0HL 490-18067-2-ND LQW32FT470M0HL 57AC7028 LQW32FT470M0HL 535-LQW32FT470M0HL
Product Name SMD 47UH 100MA 900MOHM Inductor and Choke Fixed Inductors - LQW32FT470M0HL Fixed Inductors Fixed Inductors Inductor, Wirewound, 47Uh, 20%, Aec-Q200; Inductance Murata Inductors/Coils/Transformers >> Power Inductors FIXED IND 47UH 100MA 900MOHM SMD
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 47 microH 47 microH 47 microH 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details