The LQW2BA Series Surface Mount High Frequency Inductor has an inductance value of 270 nH with a tolerance of ±5%. It is designed for high-frequency applications, with a self-resonant frequency of 730 MHz. The inductor is packaged in a compact 0805 (2012 metric) size, making it suitable for space-constrained designs. It is RoHS compliant, ensuring it meets environmental regulations. The operating temperature range is from -55°C to +125°C, allowing for versatility in various applications. The inductor is intended for use in general electronics equipment and is suitable for reflow soldering.
270nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0805 (2015 Metric)
270nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0805 (2015 Metric)
270nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0805 (2015 Metric)
FIXED IND 270NH 350MA 1 OHM SMD Product overview: LQW2BASR27J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BASR27J00L can be used for catalog matching and distributor lookup.
FIXED IND 270NH 350MA 1 OHM SMD
Surface Mount High Frequency Inductor, LQW2BA Series, 270 nH, 5%, 0805 [2012 Metric], 730 MHz RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1065382 | 1065382P | 490-5671-2-ND | 71-LQW2BASR27J00L | LQW2BASR27J00L | 48W6333 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 350MA 1 OHM Inductor and Choke | Fixed Inductors | Surface Mount High Frequency Inductor, Lqw2Ba Series, 270 Nh, 5%, 0805 [2012 Metric], 730 Mhz Rohs Compliant Murata |
| Technology | Wirewound | Wirewound | Wirewound | Wirewound; Wirewound | ||
| Core Material | Non-magnetic core | Air | Non Magnetic | Air; Air | ||
| Q Factor | 48 | 48 | 48 | 48 | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 2015 | 2015 |