Murata Power Solutions SMD 500MA 380MOHM Inductor and Choke LQW2BAS68NG00L

Description
FIXED IND 68NH 500MA 380MOHM SMD Product overview: LQW2BAS68NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 380MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS68NG00L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68NH 500MA 380MOHM SMD Product overview: LQW2BAS68NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 380MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS68NG00L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 500MA 380MOHM Inductor and Choke - 71-LQW2BAS68NG00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 380MOHM Inductor and Choke
71-LQW2BAS68NG00L
SMD 500MA 380MOHM Inductor and Choke 71-LQW2BAS68NG00L
FIXED IND 68NH 500MA 380MOHM SMD Product overview: LQW2BAS68NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 380MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS68NG00L can be used for catalog matching and distributor lookup.

FIXED IND 68NH 500MA 380MOHM SMD Product overview: LQW2BAS68NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 380MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS68NG00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-16905-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16905-2-ND
Fixed Inductors 490-16905-2-ND
68nH Unshielded Wirewound Inductor 500mA 380mOhm Max 0805 (2015 Metric)

68nH Unshielded Wirewound Inductor 500mA 380mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16905-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16905-6-ND
Fixed Inductors 490-16905-6-ND
68nH Unshielded Wirewound Inductor 500mA 380mOhm Max 0805 (2015 Metric)

68nH Unshielded Wirewound Inductor 500mA 380mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16905-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16905-1-ND
Fixed Inductors 490-16905-1-ND
68nH Unshielded Wirewound Inductor 500mA 380mOhm Max 0805 (2015 Metric)

68nH Unshielded Wirewound Inductor 500mA 380mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW2BAS68NG00L
923934-LQW2BAS68NG00L
Fixed Inductors - LQW2BAS68NG00L 923934-LQW2BAS68NG00L
Manufacturer: Murata Electronics North America Win Source Part Number: 923934-LQW2BAS68NG00 L Series: LQW2 Operating Temperature Range: -40°C ~ 85°C Features: Unshielded Wirewound Inductor 380mOhm Max 0805 (2015 Metric) Package: 0805 (2015 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW2BAS Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-16905-1, 490-16905-2, 490-16905-6, LQW2BAS68NG00L-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 923934-LQW2BAS68NG00L
Series: LQW2
Operating Temperature Range: -40°C ~ 85°C
Features: Unshielded Wirewound Inductor 380mOhm Max 0805 (2015 Metric)
Package: 0805 (2015 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW2BAS
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-16905-1, 490-16905-2, 490-16905-6, LQW2BAS68NG00L-ND

Buy Now Datasheet
Fixed Inductors - LQW2BAS68NG00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2BAS68NG00L
Fixed Inductors LQW2BAS68NG00L
FIXED IND 68NH 500MA 380MOHM SMD

FIXED IND 68NH 500MA 380MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW2BAS68NG00L
Inductors/Coils/Transformers >> Power Inductors LQW2BAS68NG00L
500mA 68nH ±2% 0805 Power Inductors ROHS

500mA 68nH ±2% 0805 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 68Nh, 1.5Ghz, 0.5A, 0805 Rohs Compliant Murata - 76AH5702 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Nh, 1.5Ghz, 0.5A, 0805 Rohs Compliant Murata
76AH5702
Inductor, 68Nh, 1.5Ghz, 0.5A, 0805 Rohs Compliant Murata 76AH5702
INDUCTOR, 68NH, 1.5GHZ, 0.5A, 0805 ROHS COMPLIANT: YES

INDUCTOR, 68NH, 1.5GHZ, 0.5A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-LQW2BAS68NG00L 490-16905-2-ND 923934-LQW2BAS68NG00L LQW2BAS68NG00L LQW2BAS68NG00L 76AH5702
Product Name SMD 500MA 380MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQW2BAS68NG00L Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 68Nh, 1.5Ghz, 0.5A, 0805 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Core Material Non Magnetic
Inductance Range 0.0680 microH 0.0680 microH 0.0680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 2-1624117-0 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details