FIXED IND 180NH 400MA 640MOHM SM Product overview: LQW2BASR18G00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 640MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 640MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BASR18G00L can be used for catalog matching and distributor lookup.
180nH Unshielded Wirewound Inductor 400mA 640mOhm Max 0805 (2015 Metric)
180nH Unshielded Wirewound Inductor 400mA 640mOhm Max 0805 (2015 Metric)
180nH Unshielded Wirewound Inductor 400mA 640mOhm Max 0805 (2015 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057460-LQW2BASR18G0
Packaging: Reel - TR
Type: Wirewound
Current Rating: 400mA
Inductance: 180nH
Height - Seated (Max): 0.060" (1.52mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Q @ Freq: 50 @ 250MHz
Frequency - Self Resonant: 920MHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 640 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
FIXED IND 180NH 400MA 640MOHM SM
INDUCTOR, 180NH, 920MHZ, 0.4A, 0805 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW2BASR18G00L | 490-16908-2-ND | 1057460-LQW2BASR18G00L | LQW2BASR18G00L | 66AJ7325 |
| Product Name | 400MA 640MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQW2BASR18G00L | Fixed Inductors | Inductor, 180Nh, 920Mhz, 0.4A, 0805 Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Wirewound | Wirewound | Wirewound; Wirewound | |
| Core Material | Non Magnetic | ||||
| Inductance Range | 0.1800 microH | 0.1800 microH | 0.1800 microH |