Murata Power Solutions Fixed Inductors LQW2UASR27G0CL

Description
270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18533-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18533-6-ND
Fixed Inductors 490-18533-6-ND
270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)

270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18533-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18533-1-ND
Fixed Inductors 490-18533-1-ND
270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)

270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18533-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18533-2-ND
Fixed Inductors 490-18533-2-ND
270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)

270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 270Nh, 600Mhz, 1008 Rohs Compliant Murata - 65AH7886 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 270Nh, 600Mhz, 1008 Rohs Compliant Murata
65AH7886
Inductor, 270Nh, 600Mhz, 1008 Rohs Compliant Murata 65AH7886
INDUCTOR, 270NH, 600MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 270NH, 600MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18533-6-ND 65AH7886
Product Name Fixed Inductors Inductor, 270Nh, 600Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8121-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3145-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Leaded Inductors - 1670386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 47000 microH
View Details