Murata Electronics Fixed Inductors LQW2UASR47F00L

Description
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16095-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16095-6-ND
Fixed Inductors 490-16095-6-ND
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16095-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16095-2-ND
Fixed Inductors 490-16095-2-ND
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16095-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16095-1-ND
Fixed Inductors 490-16095-1-ND
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 470Nh, 450Mhz, 0.47A, 1008 Rohs Compliant Murata - 76AH5716 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 450Mhz, 0.47A, 1008 Rohs Compliant Murata
76AH5716
Inductor, 470Nh, 450Mhz, 0.47A, 1008 Rohs Compliant Murata 76AH5716
INDUCTOR, 470NH, 450MHZ, 0.47A, 1008 ROHS COMPLIANT: YES

INDUCTOR, 470NH, 450MHZ, 0.47A, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16095-6-ND 76AH5716
Product Name Fixed Inductors Inductor, 470Nh, 450Mhz, 0.47A, 1008 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details