Murata Power Solutions Fixed Inductors LQW2UASR56G0CL

Description
560nH Unshielded Wirewound Inductor 400mA 1.33Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 400mA 1.33Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18545-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18545-2-ND
Fixed Inductors 490-18545-2-ND
560nH Unshielded Wirewound Inductor 400mA 1.33Ohm Max 1008 (2520 Metric)

560nH Unshielded Wirewound Inductor 400mA 1.33Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18545-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18545-1-ND
Fixed Inductors 490-18545-1-ND
560nH Unshielded Wirewound Inductor 400mA 1.33Ohm Max 1008 (2520 Metric)

560nH Unshielded Wirewound Inductor 400mA 1.33Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18545-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18545-6-ND
Fixed Inductors 490-18545-6-ND
560nH Unshielded Wirewound Inductor 400mA 1.33Ohm Max 1008 (2520 Metric)

560nH Unshielded Wirewound Inductor 400mA 1.33Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 560Nh, 415Mhz, 1008 Rohs Compliant Murata - 65AH7898 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Nh, 415Mhz, 1008 Rohs Compliant Murata
65AH7898
Inductor, 560Nh, 415Mhz, 1008 Rohs Compliant Murata 65AH7898
INDUCTOR, 560NH, 415MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 560NH, 415MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18545-2-ND 65AH7898
Product Name Fixed Inductors Inductor, 560Nh, 415Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Linear/Saturating Choke - DLFL - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
Common Mode Chokes - 1849167P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details