Murata Power Solutions Fixed Inductors LQW2UASR12F0CL

Description
120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18520-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18520-2-ND
Fixed Inductors 490-18520-2-ND
120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)

120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 120Nh, 950Mhz, 1008 Rohs Compliant Murata - 65AH7873 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Nh, 950Mhz, 1008 Rohs Compliant Murata
65AH7873
Inductor, 120Nh, 950Mhz, 1008 Rohs Compliant Murata 65AH7873
INDUCTOR, 120NH, 950MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 120NH, 950MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18520-2-ND 65AH7873
Product Name Fixed Inductors Inductor, 120Nh, 950Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Fixed Inductors - 1712-3627322515101KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details