Murata Power Solutions Fixed Inductors LQW2UAS82NG0CL

Description
82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18515-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18515-2-ND
Fixed Inductors 490-18515-2-ND
82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)

82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18515-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18515-6-ND
Fixed Inductors 490-18515-6-ND
82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)

82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18515-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18515-1-ND
Fixed Inductors 490-18515-1-ND
82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)

82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 82Nh, 1Ghz, 1008 Rohs Compliant Murata - 65AH7960 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Nh, 1Ghz, 1008 Rohs Compliant Murata
65AH7960
Inductor, 82Nh, 1Ghz, 1008 Rohs Compliant Murata 65AH7960
INDUCTOR, 82NH, 1GHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 82NH, 1GHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18515-2-ND 65AH7960
Product Name Fixed Inductors Inductor, 82Nh, 1Ghz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3237-10D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8103 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details