Murata Power Solutions Fixed Inductors LQW2UASR33G0CL

Description
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18536-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18536-2-ND
Fixed Inductors 490-18536-2-ND
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18536-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18536-6-ND
Fixed Inductors 490-18536-6-ND
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18536-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18536-1-ND
Fixed Inductors 490-18536-1-ND
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 330Nh, 570Mhz, 1008 Rohs Compliant Murata - 65AH7889 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, 570Mhz, 1008 Rohs Compliant Murata
65AH7889
Inductor, 330Nh, 570Mhz, 1008 Rohs Compliant Murata 65AH7889
INDUCTOR, 330NH, 570MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 330NH, 570MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18536-2-ND 65AH7889
Product Name Fixed Inductors Inductor, 330Nh, 570Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details