Murata Electronics Fixed Inductors - LQW2UAS39NG00L LQW2UAS39NG00L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923940-LQW2UAS39NG00 L Series: LQW2 Operating Temperature Range: -55°C ~ 125°C Features: 39 nH Unshielded Wirewound Inductor 1 A 150mOhm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW2UAS Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923940-LQW2UAS39NG00 L Series: LQW2 Operating Temperature Range: -55°C ~ 125°C Features: 39 nH Unshielded Wirewound Inductor 1 A 150mOhm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW2UAS Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW2UAS39NG00L
923940-LQW2UAS39NG00L
Fixed Inductors - LQW2UAS39NG00L 923940-LQW2UAS39NG00L
Manufacturer: Murata Electronics North America Win Source Part Number: 923940-LQW2UAS39NG00 L Series: LQW2 Operating Temperature Range: -55°C ~ 125°C Features: 39 nH Unshielded Wirewound Inductor 1 A 150mOhm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW2UAS Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923940-LQW2UAS39NG00L
Series: LQW2
Operating Temperature Range: -55°C ~ 125°C
Features: 39 nH Unshielded Wirewound Inductor 1 A 150mOhm Max 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW2UAS
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - 490-LQW2UAS39NG00LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 39NH 1A 150 MOHM SMD

FIXED IND 39NH 1A 150 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW2UAS39NG00LTR-ND - DigiKey
Thief River Falls, MN, United States
39nH Unshielded Wirewound Inductor 1A 150mOhm Max 1008 (2520 Metric)

39nH Unshielded Wirewound Inductor 1A 150mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW2UAS39NG00LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 39NH 1A 150 MOHM SMD

FIXED IND 39NH 1A 150 MOHM SMD

Buy Now Datasheet
SMD 1A 150 MOHM Inductor and Choke - 71-LQW2UAS39NG00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 150 MOHM Inductor and Choke
71-LQW2UAS39NG00L
SMD 1A 150 MOHM Inductor and Choke 71-LQW2UAS39NG00L
FIXED IND 39NH 1A 150 MOHM SMD Product overview: LQW2UAS39NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS39NG00L can be used for catalog matching and distributor lookup.

FIXED IND 39NH 1A 150 MOHM SMD Product overview: LQW2UAS39NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS39NG00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923940-LQW2UAS39NG00L 490-LQW2UAS39NG00LCT-ND 71-LQW2UAS39NG00L
Product Name Fixed Inductors - LQW2UAS39NG00L Fixed Inductors SMD 1A 150 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers