Murata Power Solutions Fixed Inductors LQW2UASR15F0CL

Description
150nH Unshielded Wirewound Inductor 580mA 700mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 580mA 700mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18523-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18523-2-ND
Fixed Inductors 490-18523-2-ND
150nH Unshielded Wirewound Inductor 580mA 700mOhm Max 1008 (2520 Metric)

150nH Unshielded Wirewound Inductor 580mA 700mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 150Nh, 850Mhz, 1008 Rohs Compliant Murata - 65AH7876 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Nh, 850Mhz, 1008 Rohs Compliant Murata
65AH7876
Inductor, 150Nh, 850Mhz, 1008 Rohs Compliant Murata 65AH7876
INDUCTOR, 150NH, 850MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 150NH, 850MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18523-2-ND 65AH7876
Product Name Fixed Inductors Inductor, 150Nh, 850Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details