Murata Electronics Fixed Inductors - LQW2UASR22J00L LQW2UASR22J00L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878228-LQW2UASR22J00 L Series: LQW2 Features: 220 nH Inductor 500 mA Package: Reel - TR Family Name: LQW2UAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5695-6, 490-5695-2, 490-5695-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878228-LQW2UASR22J00 L Series: LQW2 Features: 220 nH Inductor 500 mA Package: Reel - TR Family Name: LQW2UAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5695-6, 490-5695-2, 490-5695-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW2UASR22J00L
878228-LQW2UASR22J00L
Fixed Inductors - LQW2UASR22J00L 878228-LQW2UASR22J00L
Manufacturer: Murata Electronics North America Win Source Part Number: 878228-LQW2UASR22J00 L Series: LQW2 Features: 220 nH Inductor 500 mA Package: Reel - TR Family Name: LQW2UAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5695-6, 490-5695-2, 490-5695-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 878228-LQW2UASR22J00L
Series: LQW2
Features: 220 nH Inductor 500 mA
Package: Reel - TR
Family Name: LQW2UAS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-5695-6, 490-5695-2, 490-5695-1

Buy Now Datasheet
Fixed Inductors - 490-5695-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5695-6-ND
Fixed Inductors 490-5695-6-ND
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5695-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5695-1-ND
Fixed Inductors 490-5695-1-ND
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5695-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5695-2-ND
Fixed Inductors 490-5695-2-ND
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
500MA 840MOHM Inductor and Choke - 71-LQW2UASR22J00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 840MOHM Inductor and Choke
71-LQW2UASR22J00L
500MA 840MOHM Inductor and Choke 71-LQW2UASR22J00L
FIXED IND 220NH 500MA 840MOHM SM Product overview: LQW2UASR22J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 840MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 840MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UASR22J00L can be used for catalog matching and distributor lookup.

FIXED IND 220NH 500MA 840MOHM SM Product overview: LQW2UASR22J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 840MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 840MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UASR22J00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW2UASR22J00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2UASR22J00L
Fixed Inductors LQW2UASR22J00L
FIXED IND 220NH 500MA 840MOHM SM

FIXED IND 220NH 500MA 840MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 878228-LQW2UASR22J00L 490-5695-6-ND 71-LQW2UASR22J00L LQW2UASR22J00L
Product Name Fixed Inductors - LQW2UASR22J00L Fixed Inductors 500MA 840MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Core Material Air Non Magnetic Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Ferrite Chip Inductors - 0201AF-330 0201AF-330XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1678324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Lead Style Radial; Radial
View Details