Murata Electronics Fixed Inductors LQW32FT2R2M0HL

Description
2.2µH Shielded Wirewound Inductor 1A 190mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1A 190mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW32FT2R2M0HLTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1A 190mOhm Max 1210 (3225 Metric)

2.2µH Shielded Wirewound Inductor 1A 190mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW32FT2R2M0HLCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1A 190mOhm Max 1210 (3225 Metric)

2.2µH Shielded Wirewound Inductor 1A 190mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW32FT2R2M0HLDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1A 190mOhm Max 1210 (3225 Metric)

2.2µH Shielded Wirewound Inductor 1A 190mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - LQW32FT2R2M0HL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW32FT2R2M0HL
Fixed Inductors LQW32FT2R2M0HL
FIXED IND 2.2UH 1000MA 1210 20%

FIXED IND 2.2UH 1000MA 1210 20%

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW32FT2R2M0HLTR-ND LQW32FT2R2M0HL
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Surface Mount Inductors - 2567701P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details