Murata Power Solutions Fixed Inductors LQW32FT100M0HL

Description
10µH Shielded Wirewound Inductor 140mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 140mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18065-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18065-2-ND
Fixed Inductors 490-18065-2-ND
10µH Shielded Wirewound Inductor 140mA 400mOhm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 140mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18065-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18065-6-ND
Fixed Inductors 490-18065-6-ND
10µH Shielded Wirewound Inductor 140mA 400mOhm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 140mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18065-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18065-1-ND
Fixed Inductors 490-18065-1-ND
10µH Shielded Wirewound Inductor 140mA 400mOhm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 140mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - LQW32FT100M0HL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW32FT100M0HL
Fixed Inductors LQW32FT100M0HL
FIXED IND 10UH 140MA 400MOHM SMD

FIXED IND 10UH 140MA 400MOHM SMD

Supplier's Site Datasheet
Inductor, Unshielded, 10Uh, Aec-Q200; Inductance Murata - 69AC6052 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 10Uh, Aec-Q200; Inductance Murata
69AC6052
Inductor, Unshielded, 10Uh, Aec-Q200; Inductance Murata 69AC6052
INDUCTOR, UNSHIELDED, 10UH, AEC-Q200; Inductance:10µH; RMS Current (Irms):700mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):500mA; Product Range:LQW32FT_0H Series; Power Inductor Case:3.2mm x 2.5mm x 2.3mm; DC RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 10UH, AEC-Q200; Inductance:10µH; RMS Current (Irms):700mA; Inductor Construction:Unshielded; Saturation Current (Isat):500mA; Product Range:LQW32FT_0H Series; Power Inductor Case:3.2mm x 2.5mm x 2.3mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18065-2-ND LQW32FT100M0HL 69AC6052
Product Name Fixed Inductors Fixed Inductors Inductor, Unshielded, 10Uh, Aec-Q200; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - 1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2.5 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details