Murata Electronics SMD 2.2UH 280MA 2.8OHM Inductor and Choke LQW2UAS2R2J00L

Description
FIXED IND 2.2UH 280MA 2.8OHM SMD Product overview: LQW2UAS2R2J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 280MA, 2.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 280MA, 2.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS2R2J00L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 280MA 2.8OHM SMD Product overview: LQW2UAS2R2J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 280MA, 2.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 280MA, 2.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS2R2J00L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 280MA 2.8OHM Inductor and Choke - 71-LQW2UAS2R2J00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 280MA 2.8OHM Inductor and Choke
71-LQW2UAS2R2J00L
SMD 2.2UH 280MA 2.8OHM Inductor and Choke 71-LQW2UAS2R2J00L
FIXED IND 2.2UH 280MA 2.8OHM SMD Product overview: LQW2UAS2R2J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 280MA, 2.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 280MA, 2.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS2R2J00L can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 280MA 2.8OHM SMD Product overview: LQW2UAS2R2J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 280MA, 2.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 280MA, 2.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS2R2J00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW2UAS2R2J00L
878218-LQW2UAS2R2J00L
Fixed Inductors - LQW2UAS2R2J00L 878218-LQW2UAS2R2J00L
Manufacturer: Murata Electronics North America Win Source Part Number: 878218-LQW2UAS2R2J00 L Series: LQW2 Features: 2.2 µH Inductor 280 mA Package: Reel - TR Family Name: LQW2UAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5710-1, 490-5710-6, 490-5710-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 878218-LQW2UAS2R2J00L
Series: LQW2
Features: 2.2 µH Inductor 280 mA
Package: Reel - TR
Family Name: LQW2UAS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-5710-1, 490-5710-6, 490-5710-2

Buy Now Datasheet
Fixed Inductors - 490-5710-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5710-1-ND
Fixed Inductors 490-5710-1-ND
2.2µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5710-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5710-2-ND
Fixed Inductors 490-5710-2-ND
2.2µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5710-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5710-6-ND
Fixed Inductors 490-5710-6-ND
2.2µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - LQW2UAS2R2J00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2UAS2R2J00L
Fixed Inductors LQW2UAS2R2J00L
FIXED IND 2.2UH 280MA 2.8OHM SMD

FIXED IND 2.2UH 280MA 2.8OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW2UAS2R2J00L
Inductors/Coils/Transformers >> Power Inductors LQW2UAS2R2J00L
280mA 2.2uH ±5% 1008 Power Inductors ROHS

280mA 2.2uH ±5% 1008 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQW2UAS2R2J00L 878218-LQW2UAS2R2J00L 490-5710-1-ND LQW2UAS2R2J00L LQW2UAS2R2J00L
Product Name SMD 2.2UH 280MA 2.8OHM Inductor and Choke Fixed Inductors - LQW2UAS2R2J00L Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Core Material Non Magnetic Air Air; Air
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers