Murata Power Solutions Fixed Inductors LQW2UASR10J0CL

Description
100nH Unshielded Wirewound Inductor 650mA 560mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 650mA 560mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18519-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18519-1-ND
Fixed Inductors 490-18519-1-ND
100nH Unshielded Wirewound Inductor 650mA 560mOhm Max 1008 (2520 Metric)

100nH Unshielded Wirewound Inductor 650mA 560mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18519-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18519-2-ND
Fixed Inductors 490-18519-2-ND
100nH Unshielded Wirewound Inductor 650mA 560mOhm Max 1008 (2520 Metric)

100nH Unshielded Wirewound Inductor 650mA 560mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18519-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18519-6-ND
Fixed Inductors 490-18519-6-ND
100nH Unshielded Wirewound Inductor 650mA 560mOhm Max 1008 (2520 Metric)

100nH Unshielded Wirewound Inductor 650mA 560mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 100Nh, 1Ghz, 1008 Rohs Compliant Murata - 65AH7872 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 1Ghz, 1008 Rohs Compliant Murata
65AH7872
Inductor, 100Nh, 1Ghz, 1008 Rohs Compliant Murata 65AH7872
INDUCTOR, 100NH, 1GHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 100NH, 1GHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18519-1-ND 65AH7872
Product Name Fixed Inductors Inductor, 100Nh, 1Ghz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

1mH 50A Inductor and Choke - 839-DKIP-0333-5001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers