Murata Electronics Fixed Inductors LQW2BAS91NJ00L

Description
91nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
91nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5663-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5663-1-ND
Fixed Inductors 490-5663-1-ND
91nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2015 Metric)

91nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5663-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5663-2-ND
Fixed Inductors 490-5663-2-ND
91nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2015 Metric)

91nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5663-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5663-6-ND
Fixed Inductors 490-5663-6-ND
91nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2015 Metric)

91nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2015 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-5663-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2624JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678494 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Fixed Inductors - 0402CS-22NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details