Murata Electronics Fixed Inductors LQW2BAS5N6J00L

Description
5.6nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5644-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5644-6-ND
Fixed Inductors 490-5644-6-ND
5.6nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2015 Metric)

5.6nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5644-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5644-1-ND
Fixed Inductors 490-5644-1-ND
5.6nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2015 Metric)

5.6nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5644-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5644-2-ND
Fixed Inductors 490-5644-2-ND
5.6nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2015 Metric)

5.6nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2015 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-5644-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176635-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers