22nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)
22nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)
22nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)
Win Source Part Number: 1070861-LQW2BAS22NG0
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW2
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 22 nH
Height - Seated (Max): 0.060" (1.52mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 55 @ 500MHz
Frequency - Self Resonant: 2.6GHz
Package / Case: 0805 (2015 Metric)
DC Resistance (DCR): 220mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 250 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-16075-2,490-1607
Base Product Number: LQW2BAS
FIXED IND 22NH 500MA 220MOHM SMD Product overview: LQW2BAS22NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS22NG00L can be used for catalog matching and distributor lookup.
500mA 22nH ±2% 0805 Power Inductors ROHS
FIXED IND 22NH 500MA 220MOHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-16075-1-ND | 1070861-LQW2BAS22NG00L | 71-LQW2BAS22NG00L | LQW2BAS22NG00L | LQW2BAS22NG00L |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 500MA 220MOHM Inductor and Choke | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Standard; Wirewound | Wirewound | Wirewound; Wirewound | |
| Core Material | Non-Magnetic | Non Magnetic | Non-Magnetic | ||
| Configuration | Fixed | Fixed |