Murata Power Solutions Fixed Inductors LQW2BASR15J00L

Description
150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5667-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5667-2-ND
Fixed Inductors 490-5667-2-ND
150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2015 Metric)

150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5667-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5667-6-ND
Fixed Inductors 490-5667-6-ND
150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2015 Metric)

150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5667-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5667-1-ND
Fixed Inductors 490-5667-1-ND
150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2015 Metric)

150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
400MA 560MOHM Inductor and Choke - 71-LQW2BASR15J00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 560MOHM Inductor and Choke
71-LQW2BASR15J00L
400MA 560MOHM Inductor and Choke 71-LQW2BASR15J00L
FIXED IND 150NH 400MA 560MOHM SM Product overview: LQW2BASR15J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 560MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BASR15J00L can be used for catalog matching and distributor lookup.

FIXED IND 150NH 400MA 560MOHM SM Product overview: LQW2BASR15J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 560MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BASR15J00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW2BASR15J00L
780068-LQW2BASR15J00L
Fixed Inductors - LQW2BASR15J00L 780068-LQW2BASR15J00L
Manufacturer: Murata Electronics North America Win Source Part Number: 780068-LQW2BASR15J00 L Series: LQW2 Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 0805 Current Rating: 400mA Shielding: Unshielded Inductance: 150nH Mounting: SMD Tolerance: ±5% Material - Core: Air Q @ Freq: 50 @ 250MHz Frequency - Self Resonant: 920MHz Test Frequency: 100MHz Family Name: LQW2BAS_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 560 mOhm Max Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm) Manufacturer Package: 0805 (2015 Metric) Height - Seated (Maximum): 0.060" (1.52mm) Alternative Parts (Cross-Reference): LQW2BASR15J00B; LQW2BASR15J00K; PE-0805CD151JTG; PE-0805CD151JTT; Introduction Date: May 06, 2012 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 780068-LQW2BASR15J00L
Series: LQW2
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Current Rating: 400mA
Shielding: Unshielded
Inductance: 150nH
Mounting: SMD
Tolerance: ±5%
Material - Core: Air
Q @ Freq: 50 @ 250MHz
Frequency - Self Resonant: 920MHz
Test Frequency: 100MHz
Family Name: LQW2BAS_00
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 560 mOhm Max
Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm)
Manufacturer Package: 0805 (2015 Metric)
Height - Seated (Maximum): 0.060" (1.52mm)
Alternative Parts (Cross-Reference): LQW2BASR15J00B; LQW2BASR15J00K; PE-0805CD151JTG; PE-0805CD151JTT;
Introduction Date: May 06, 2012
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor, 150Nh, 920Mhz, 0.4A, 0805 Rohs Compliant Murata - 76AH5691 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Nh, 920Mhz, 0.4A, 0805 Rohs Compliant Murata
76AH5691
Inductor, 150Nh, 920Mhz, 0.4A, 0805 Rohs Compliant Murata 76AH5691
INDUCTOR, 150NH, 920MHZ, 0.4A, 0805 ROHS COMPLIANT: YES

INDUCTOR, 150NH, 920MHZ, 0.4A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW2BASR15J00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2BASR15J00L
Fixed Inductors LQW2BASR15J00L
FIXED IND 150NH 400MA 560MOHM SM

FIXED IND 150NH 400MA 560MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5667-2-ND 71-LQW2BASR15J00L 780068-LQW2BASR15J00L 76AH5691 LQW2BASR15J00L
Product Name Fixed Inductors 400MA 560MOHM Inductor and Choke Fixed Inductors - LQW2BASR15J00L Inductor, 150Nh, 920Mhz, 0.4A, 0805 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Standard; Wirewound Wirewound; Wirewound
Core Material Air Non Magnetic Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data