Murata Electronics Fixed Inductors LQW2BAN43NJ00L

Description
43nH Unshielded Wirewound Inductor 1.55A 120mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
43nH Unshielded Wirewound Inductor 1.55A 120mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16044-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16044-6-ND
Fixed Inductors 490-16044-6-ND
43nH Unshielded Wirewound Inductor 1.55A 120mOhm Max 0805 (2015 Metric)

43nH Unshielded Wirewound Inductor 1.55A 120mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16044-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16044-2-ND
Fixed Inductors 490-16044-2-ND
43nH Unshielded Wirewound Inductor 1.55A 120mOhm Max 0805 (2015 Metric)

43nH Unshielded Wirewound Inductor 1.55A 120mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16044-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16044-1-ND
Fixed Inductors 490-16044-1-ND
43nH Unshielded Wirewound Inductor 1.55A 120mOhm Max 0805 (2015 Metric)

43nH Unshielded Wirewound Inductor 1.55A 120mOhm Max 0805 (2015 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-16044-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details