Murata Power Solutions Fixed Inductors LQW2UAS22NJ0CL

Description
22nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18486-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18486-2-ND
Fixed Inductors 490-18486-2-ND
22nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)

22nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 22Nh, 2.4Ghz, 1008 Rohs Compliant Murata - 65AH7935 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 2.4Ghz, 1008 Rohs Compliant Murata
65AH7935
Inductor, 22Nh, 2.4Ghz, 1008 Rohs Compliant Murata 65AH7935
INDUCTOR, 22NH, 2.4GHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 22NH, 2.4GHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18486-2-ND 65AH7935
Product Name Fixed Inductors Inductor, 22Nh, 2.4Ghz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J473JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910526P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7400 ohms
Rated DC Current 560 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-5724-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details