680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)
680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)
680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)
Surface Mount High Frequency Inductor, LQW2UA Series, 680 nH, 5%, 1008 [2520 Metric], 375 MHz RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-5702-6-ND | 48W6354 |
| Product Name | Fixed Inductors | Surface Mount High Frequency Inductor, Lqw2Ua Series, 680 Nh, 5%, 1008 [2520 Metric], 375 Mhz Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | |
| Core Material | Air | |
| Configuration | Fixed |