Murata Electronics Fixed Inductors LQW2BAS43NJ00L

Description
43nH Unshielded Wirewound Inductor 500mA 340mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
43nH Unshielded Wirewound Inductor 500mA 340mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5658-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5658-1-ND
Fixed Inductors 490-5658-1-ND
43nH Unshielded Wirewound Inductor 500mA 340mOhm Max 0805 (2015 Metric)

43nH Unshielded Wirewound Inductor 500mA 340mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5658-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5658-6-ND
Fixed Inductors 490-5658-6-ND
43nH Unshielded Wirewound Inductor 500mA 340mOhm Max 0805 (2015 Metric)

43nH Unshielded Wirewound Inductor 500mA 340mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5658-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5658-2-ND
Fixed Inductors 490-5658-2-ND
43nH Unshielded Wirewound Inductor 500mA 340mOhm Max 0805 (2015 Metric)

43nH Unshielded Wirewound Inductor 500mA 340mOhm Max 0805 (2015 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-5658-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1624117-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details