Murata Power Solutions Fixed Inductors LQW2UAS22NF0CL

Description
22nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18484-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18484-2-ND
Fixed Inductors 490-18484-2-ND
22nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)

22nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18484-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18484-1-ND
Fixed Inductors 490-18484-1-ND
22nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)

22nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18484-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18484-6-ND
Fixed Inductors 490-18484-6-ND
22nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)

22nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 22Nh, 2.4Ghz, 1008 Rohs Compliant Murata - 65AH7933 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 2.4Ghz, 1008 Rohs Compliant Murata
65AH7933
Inductor, 22Nh, 2.4Ghz, 1008 Rohs Compliant Murata 65AH7933
INDUCTOR, 22NH, 2.4GHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 22NH, 2.4GHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18484-2-ND 65AH7933
Product Name Fixed Inductors Inductor, 22Nh, 2.4Ghz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1889661 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 1350 microH
View Details
2 suppliers
Fixed Inductors - FIT106-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details