Murata Power Solutions Fixed Inductors LQW2BAS1R0J00L

Description
1µH Unshielded Wirewound Inductor 170mA 2.4Ohm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 170mA 2.4Ohm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW2BAS1R0J00LDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 170mA 2.4Ohm Max 0805 (2015 Metric)

1µH Unshielded Wirewound Inductor 170mA 2.4Ohm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW2BAS1R0J00LTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 170mA 2.4Ohm Max 0805 (2015 Metric)

1µH Unshielded Wirewound Inductor 170mA 2.4Ohm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW2BAS1R0J00LCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 170mA 2.4Ohm Max 0805 (2015 Metric)

1µH Unshielded Wirewound Inductor 170mA 2.4Ohm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - LQW2BAS1R0J00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2BAS1R0J00L
Fixed Inductors LQW2BAS1R0J00L
FIXED IND 1UH 170MA 2.4 OHM SMD

FIXED IND 1UH 170MA 2.4 OHM SMD

Supplier's Site Datasheet
Rf Inductor, 1000Nh, Unshld, 0.17A Rohs Compliant Murata - 65AH7867 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, 1000Nh, Unshld, 0.17A Rohs Compliant Murata
65AH7867
Rf Inductor, 1000Nh, Unshld, 0.17A Rohs Compliant Murata 65AH7867
RF INDUCTOR, 1000NH, UNSHLD, 0.17A ROHS COMPLIANT: YES

RF INDUCTOR, 1000NH, UNSHLD, 0.17A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW2BAS1R0J00LDKR-ND LQW2BAS1R0J00L 65AH7867
Product Name Fixed Inductors Fixed Inductors Rf Inductor, 1000Nh, Unshld, 0.17A Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Chokes - 1-1624117-1 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details