Murata Electronics Fixed Inductors LQW32FT4R7M0HL

Description
4.7µH Unshielded Wirewound Inductor 850mA 280mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 850mA 280mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW32FT4R7M0HLTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 850mA 280mOhm Max 1210 (3225 Metric)

4.7µH Unshielded Wirewound Inductor 850mA 280mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW32FT4R7M0HLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 850MA 280 MOHM

FIXED IND 4.7UH 850MA 280 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW32FT4R7M0HLCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 850MA 280 MOHM

FIXED IND 4.7UH 850MA 280 MOHM

Buy Now Datasheet
Inductor, Aec-Q200, 4.7Uh, 0.85A, Unshld Rohs Compliant Murata - 80AH2019 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, 0.85A, Unshld Rohs Compliant Murata
80AH2019
Inductor, Aec-Q200, 4.7Uh, 0.85A, Unshld Rohs Compliant Murata 80AH2019
INDUCTOR, AEC-Q200, 4.7UH, 0.85A, UNSHLD ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 4.7UH, 0.85A, UNSHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW32FT4R7M0HLTR-ND 80AH2019
Product Name Fixed Inductors Inductor, Aec-Q200, 4.7Uh, 0.85A, Unshld Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678197 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-12N 016008C-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers