Murata Power Solutions Fixed Inductors - LQW2UASR18J00L LQW2UASR18J00L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878227-LQW2UASR18J00 L Series: LQW2 Features: 180 nH Inductor 620 mA Package: Reel - TR Family Name: LQW2UAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5694-6, 490-5694-2, 490-5694-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878227-LQW2UASR18J00 L Series: LQW2 Features: 180 nH Inductor 620 mA Package: Reel - TR Family Name: LQW2UAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5694-6, 490-5694-2, 490-5694-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW2UASR18J00L
878227-LQW2UASR18J00L
Fixed Inductors - LQW2UASR18J00L 878227-LQW2UASR18J00L
Manufacturer: Murata Electronics North America Win Source Part Number: 878227-LQW2UASR18J00 L Series: LQW2 Features: 180 nH Inductor 620 mA Package: Reel - TR Family Name: LQW2UAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5694-6, 490-5694-2, 490-5694-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 878227-LQW2UASR18J00L
Series: LQW2
Features: 180 nH Inductor 620 mA
Package: Reel - TR
Family Name: LQW2UAS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-5694-6, 490-5694-2, 490-5694-1

Buy Now Datasheet
620MA 770MOHM Inductor and Choke - 71-LQW2UASR18J00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
620MA 770MOHM Inductor and Choke
71-LQW2UASR18J00L
620MA 770MOHM Inductor and Choke 71-LQW2UASR18J00L
FIXED IND 180NH 620MA 770MOHM SM Product overview: LQW2UASR18J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620MA, 770MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 620MA, 770MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UASR18J00L can be used for catalog matching and distributor lookup.

FIXED IND 180NH 620MA 770MOHM SM Product overview: LQW2UASR18J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620MA, 770MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 620MA, 770MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UASR18J00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1065388P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065388P
Surface Mount Inductors 1065388P
Murata LQW2UASR18J00L

Murata LQW2UASR18J00L

Supplier's Site
Surface Mount Inductors - 1065388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065388
Surface Mount Inductors 1065388
Murata LQW2UASR18J00L

Murata LQW2UASR18J00L

Supplier's Site
Surface Mount Inductors - 1669814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1669814
Surface Mount Inductors 1669814
Murata LQW2UASR18J00L

Murata LQW2UASR18J00L

Supplier's Site
Fixed Inductors - 490-5694-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5694-2-ND
Fixed Inductors 490-5694-2-ND
180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5694-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5694-6-ND
Fixed Inductors 490-5694-6-ND
180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5694-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5694-1-ND
Fixed Inductors 490-5694-1-ND
180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - LQW2UASR18J00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2UASR18J00L
Fixed Inductors LQW2UASR18J00L
FIXED IND 180NH 620MA 770MOHM SM

FIXED IND 180NH 620MA 770MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 878227-LQW2UASR18J00L 71-LQW2UASR18J00L 1065388P 1065388 490-5694-2-ND LQW2UASR18J00L
Product Name Fixed Inductors - LQW2UASR18J00L 620MA 770MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Core Material Non Magnetic Non-magnetic core Air Air; Air
Inductance Range 0.1800 microH 0.1800 microH 0.1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1621449 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details