Johanson Technology, Inc. Fixed Inductors LRC0402CJ12NGV001T

Description
12nH Unshielded Multilayer Inductor 250mA 500mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Multilayer Inductor 250mA 500mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 712-LRC0402CJ12NGV001TCT-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Multilayer Inductor 250mA 500mOhm Max 0402 (1005 Metric)

12nH Unshielded Multilayer Inductor 250mA 500mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 712-LRC0402CJ12NGV001TTR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Multilayer Inductor 250mA 500mOhm Max 0402 (1005 Metric)

12nH Unshielded Multilayer Inductor 250mA 500mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 712-LRC0402CJ12NGV001TDKR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Multilayer Inductor 250mA 500mOhm Max 0402 (1005 Metric)

12nH Unshielded Multilayer Inductor 250mA 500mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 712-LRC0402CJ12NGV001TCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0021 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details