150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2015 Metric)
150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2015 Metric)
150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2015 Metric)
FIXED IND 150NH 400MA 560MOHM SM Product overview: LQW2BASR15G00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 560MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BASR15G00L can be used for catalog matching and distributor lookup.
FIXED IND 150NH 400MA 560 MOHM
FIXED IND 150NH 400MA 560MOHM SM
INDUCTOR, 150NH, 920MHZ, 0.4A, 0805 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-14725-2-ND | 71-LQW2BASR15G00L | 535-LQW2BASR15G00L | LQW2BASR15G00L | 76AH5690 |
| Product Name | Fixed Inductors | 400MA 560MOHM Inductor and Choke | FIXED IND 150NH 400MA 560 MOHM | Fixed Inductors | Inductor, 150Nh, 920Mhz, 0.4A, 0805 Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Wirewound | Wirewound; Wirewound | ||
| Core Material | Non-Magnetic | Non Magnetic | Non-Magnetic | ||
| Configuration | Fixed | Fixed |