Murata Electronics Fixed Inductors - LQW2UAS2R7J00L LQW2UAS2R7J00L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878219-LQW2UAS2R7J00 L Series: LQW2 Features: 2.7 µH Inductor 290 mA Package: Reel - TR Family Name: LQW2UAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5711-6, 490-5711-2, 490-5711-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878219-LQW2UAS2R7J00 L Series: LQW2 Features: 2.7 µH Inductor 290 mA Package: Reel - TR Family Name: LQW2UAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5711-6, 490-5711-2, 490-5711-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW2UAS2R7J00L
878219-LQW2UAS2R7J00L
Fixed Inductors - LQW2UAS2R7J00L 878219-LQW2UAS2R7J00L
Manufacturer: Murata Electronics North America Win Source Part Number: 878219-LQW2UAS2R7J00 L Series: LQW2 Features: 2.7 µH Inductor 290 mA Package: Reel - TR Family Name: LQW2UAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5711-6, 490-5711-2, 490-5711-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 878219-LQW2UAS2R7J00L
Series: LQW2
Features: 2.7 µH Inductor 290 mA
Package: Reel - TR
Family Name: LQW2UAS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-5711-6, 490-5711-2, 490-5711-1

Buy Now Datasheet
Fixed Inductors - 490-5711-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5711-2-ND
Fixed Inductors 490-5711-2-ND
2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max 1008 (2520 Metric)

2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5711-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5711-1-ND
Fixed Inductors 490-5711-1-ND
2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max 1008 (2520 Metric)

2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5711-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5711-6-ND
Fixed Inductors 490-5711-6-ND
2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max 1008 (2520 Metric)

2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 2.7UH 290MA 3.2OHM Inductor and Choke - 71-LQW2UAS2R7J00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7UH 290MA 3.2OHM Inductor and Choke
71-LQW2UAS2R7J00L
SMD 2.7UH 290MA 3.2OHM Inductor and Choke 71-LQW2UAS2R7J00L
FIXED IND 2.7UH 290MA 3.2OHM SMD Product overview: LQW2UAS2R7J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 290MA, 3.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 290MA, 3.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS2R7J00L can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 290MA 3.2OHM SMD Product overview: LQW2UAS2R7J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 290MA, 3.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 290MA, 3.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS2R7J00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW2UAS2R7J00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2UAS2R7J00L
Fixed Inductors LQW2UAS2R7J00L
FIXED IND 2.7UH 290MA 3.2OHM SMD

FIXED IND 2.7UH 290MA 3.2OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 878219-LQW2UAS2R7J00L 490-5711-2-ND 71-LQW2UAS2R7J00L LQW2UAS2R7J00L
Product Name Fixed Inductors - LQW2UAS2R7J00L Fixed Inductors SMD 2.7UH 290MA 3.2OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Core Material Air Non Magnetic Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Surface Mount Inductors - 2567615 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details