Murata Power Solutions Fixed Inductors LQW2UASR62G0CL

Description
620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18548-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18548-2-ND
Fixed Inductors 490-18548-2-ND
620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric)

620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18548-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18548-6-ND
Fixed Inductors 490-18548-6-ND
620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric)

620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18548-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18548-1-ND
Fixed Inductors 490-18548-1-ND
620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric)

620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 620Nh, 375Mhz, 1008 Rohs Compliant Murata - 65AH7901 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 620Nh, 375Mhz, 1008 Rohs Compliant Murata
65AH7901
Inductor, 620Nh, 375Mhz, 1008 Rohs Compliant Murata 65AH7901
INDUCTOR, 620NH, 375MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 620NH, 375MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18548-2-ND 65AH7901
Product Name Fixed Inductors Inductor, 620Nh, 375Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N0 0302CS-7N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details