Murata Power Solutions Fixed Inductors LQW2UAS1R2F0CL

Description
1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18477-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18477-6-ND
Fixed Inductors 490-18477-6-ND
1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)

1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18477-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18477-1-ND
Fixed Inductors 490-18477-1-ND
1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)

1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18477-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18477-2-ND
Fixed Inductors 490-18477-2-ND
1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)

1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 1.2Uh, 210Mhz, 1008 Rohs Compliant Murata - 65AH7918 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, 210Mhz, 1008 Rohs Compliant Murata
65AH7918
Inductor, 1.2Uh, 210Mhz, 1008 Rohs Compliant Murata 65AH7918
INDUCTOR, 1.2UH, 210MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 1.2UH, 210MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18477-6-ND 65AH7918
Product Name Fixed Inductors Inductor, 1.2Uh, 210Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
Surface Mount Inductors - 2567565 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.1000 ohms
View Details