Win Source Part Number: 1370214-LQW2BAS15NG0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW2
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2015 Metric)
Base Product Number: LQW2BAS
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm)
Height - Seated (Max): 0.060" (1.52mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 15 nH
Current Rating (Amps): 600 mA
Shielding: Unshielded
DC Resistance (DCR): 170mOhm Max
Q @ Freq: 50 @ 500MHz
Frequency - Self Resonant: 3.2GHz
Inductance Frequency - Test: 250 MHz
FIXED IND 15NH 600MA 170MOHM SMD Product overview: LQW2BAS15NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS15NG00L can be used for catalog matching and distributor lookup.
15nH Unshielded Wirewound Inductor 600mA 170mOhm Max 0805 (2015 Metric)
15nH Unshielded Wirewound Inductor 600mA 170mOhm Max 0805 (2015 Metric)
15nH Unshielded Wirewound Inductor 600mA 170mOhm Max 0805 (2015 Metric)
FIXED IND 15NH 600MA 170MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1370214-LQW2BAS15NG00L | 71-LQW2BAS15NG00L | 490-16073-6-ND | LQW2BAS15NG00L |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 600MA 170MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard; Wirewound | Wirewound | Wirewound | Wirewound; Wirewound |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed | ||
| Inductance Range | 0.0150 microH | 0.0150 microH | 0.0150 microH |