Murata Power Solutions Fixed Inductors LQW2BASR82J00L

Description
820nH Unshielded Wirewound Inductor 180mA 2.35Ohm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 180mA 2.35Ohm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5677-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5677-1-ND
Fixed Inductors 490-5677-1-ND
820nH Unshielded Wirewound Inductor 180mA 2.35Ohm Max 0805 (2015 Metric)

820nH Unshielded Wirewound Inductor 180mA 2.35Ohm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5677-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5677-2-ND
Fixed Inductors 490-5677-2-ND
820nH Unshielded Wirewound Inductor 180mA 2.35Ohm Max 0805 (2015 Metric)

820nH Unshielded Wirewound Inductor 180mA 2.35Ohm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5677-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5677-6-ND
Fixed Inductors 490-5677-6-ND
820nH Unshielded Wirewound Inductor 180mA 2.35Ohm Max 0805 (2015 Metric)

820nH Unshielded Wirewound Inductor 180mA 2.35Ohm Max 0805 (2015 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW2BASR82J00L
878214-LQW2BASR82J00L
Fixed Inductors - LQW2BASR82J00L 878214-LQW2BASR82J00L
Manufacturer: Murata Electronics North America Win Source Part Number: 878214-LQW2BASR82J00 L Series: LQW2 Features: 820 nH Inductor 180 mA Package: Reel - TR Family Name: LQW2BAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5677-6, 490-5677-2, 490-5677-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 878214-LQW2BASR82J00L
Series: LQW2
Features: 820 nH Inductor 180 mA
Package: Reel - TR
Family Name: LQW2BAS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-5677-6, 490-5677-2, 490-5677-1

Buy Now Datasheet
180MA 2.35OHM Inductor and Choke - 71-LQW2BASR82J00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180MA 2.35OHM Inductor and Choke
71-LQW2BASR82J00L
180MA 2.35OHM Inductor and Choke 71-LQW2BASR82J00L
FIXED IND 820NH 180MA 2.35OHM SM Product overview: LQW2BASR82J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MA, 2.35OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180MA, 2.35OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BASR82J00L can be used for catalog matching and distributor lookup.

FIXED IND 820NH 180MA 2.35OHM SM Product overview: LQW2BASR82J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MA, 2.35OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180MA, 2.35OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BASR82J00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1065384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065384
Surface Mount Inductors 1065384
Murata LQW2BASR82J00L

Murata LQW2BASR82J00L

Supplier's Site
Surface Mount Inductors - 1618064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1618064
Surface Mount Inductors 1618064
Murata LQW2BASR82J00L

Murata LQW2BASR82J00L

Supplier's Site
Fixed Inductors - LQW2BASR82J00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2BASR82J00L
Fixed Inductors LQW2BASR82J00L
FIXED IND 820NH 180MA 2.35OHM SM

FIXED IND 820NH 180MA 2.35OHM SM

Supplier's Site Datasheet
Fixed Inductors 0805, 820nH , 180mA SRF 230MHz, 5% - 535-LQW2BASR82J00L - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0805, 820nH , 180mA SRF 230MHz, 5%
535-LQW2BASR82J00L
Fixed Inductors 0805, 820nH , 180mA SRF 230MHz, 5% 535-LQW2BASR82J00L
Fixed Inductors 0805, 820nH , 180mA SRF 230MHz, 5%

Fixed Inductors 0805, 820nH , 180mA SRF 230MHz, 5%

Supplier's Site
Rf Inductor, 820Nh, 230Mhz, 0805 Rohs Compliant Murata - 25AJ1021 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, 820Nh, 230Mhz, 0805 Rohs Compliant Murata
25AJ1021
Rf Inductor, 820Nh, 230Mhz, 0805 Rohs Compliant Murata 25AJ1021
RF INDUCTOR, 820NH, 230MHZ, 0805 ROHS COMPLIANT: YES

RF INDUCTOR, 820NH, 230MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5677-1-ND 878214-LQW2BASR82J00L 71-LQW2BASR82J00L 1065384 LQW2BASR82J00L 535-LQW2BASR82J00L 25AJ1021
Product Name Fixed Inductors Fixed Inductors - LQW2BASR82J00L 180MA 2.35OHM Inductor and Choke Surface Mount Inductors Fixed Inductors Fixed Inductors 0805, 820nH , 180mA SRF 230MHz, 5% Rf Inductor, 820Nh, 230Mhz, 0805 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Core Material Air Non Magnetic Non-magnetic core Air; Air
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data