Murata Power Solutions Surface Mount Inductors LQW2UAS1R0J00L

Description
Murata LQW2UAS1R0J00L
Request a Quote Datasheet
Description
Murata LQW2UAS1R0J00L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 8391004P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8391004P
Surface Mount Inductors 8391004P
Murata LQW2UAS1R0J00L

Murata LQW2UAS1R0J00L

Supplier's Site
Surface Mount Inductors - 8391004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8391004
Surface Mount Inductors 8391004
Murata LQW2UAS1R0J00L

Murata LQW2UAS1R0J00L

Supplier's Site
Surface Mount Inductors - 1675022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675022
Surface Mount Inductors 1675022
Murata LQW2UAS1R0J00L

Murata LQW2UAS1R0J00L

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - LQW2UAS1R0J00L
878217-LQW2UAS1R0J00L
Fixed Inductors - LQW2UAS1R0J00L 878217-LQW2UAS1R0J00L
Manufacturer: Murata Electronics North America Win Source Part Number: 878217-LQW2UAS1R0J00 L Series: LQW2 Features: 1 µH Inductor 370 mA Package: Reel - TR Family Name: LQW2UAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5706-6, 490-5706-2, 490-5706-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 878217-LQW2UAS1R0J00L
Series: LQW2
Features: 1 µH Inductor 370 mA
Package: Reel - TR
Family Name: LQW2UAS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-5706-6, 490-5706-2, 490-5706-1

Buy Now Datasheet
Fixed Inductors - 490-5706-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5706-2-ND
Fixed Inductors 490-5706-2-ND
1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5706-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5706-6-ND
Fixed Inductors 490-5706-6-ND
1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5706-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5706-1-ND
Fixed Inductors 490-5706-1-ND
1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 1UH 370MA 1.75 OHM Inductor and Choke - 71-LQW2UAS1R0J00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 370MA 1.75 OHM Inductor and Choke
71-LQW2UAS1R0J00L
SMD 1UH 370MA 1.75 OHM Inductor and Choke 71-LQW2UAS1R0J00L
FIXED IND 1UH 370MA 1.75 OHM SMD Product overview: LQW2UAS1R0J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 370MA, 1.75 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 370MA, 1.75 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS1R0J00L can be used for catalog matching and distributor lookup.

FIXED IND 1UH 370MA 1.75 OHM SMD Product overview: LQW2UAS1R0J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 370MA, 1.75 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 370MA, 1.75 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS1R0J00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW2UAS1R0J00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2UAS1R0J00L
Fixed Inductors LQW2UAS1R0J00L
FIXED IND 1UH 370MA 1.75 OHM SMD

FIXED IND 1UH 370MA 1.75 OHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqw2Ua Series, 1 H, 5%, 1008 [2520 Metric], 290 Mhz Rohs Compliant Murata - 48W6358 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqw2Ua Series, 1 H, 5%, 1008 [2520 Metric], 290 Mhz Rohs Compliant Murata
48W6358
Surface Mount High Frequency Inductor, Lqw2Ua Series, 1 H, 5%, 1008 [2520 Metric], 290 Mhz Rohs Compliant Murata 48W6358
Surface Mount High Frequency Inductor, LQW2UA Series, 1 H, 5%, 1008 [2520 Metric], 290 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQW2UA Series, 1 H, 5%, 1008 [2520 Metric], 290 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8391004P 8391004 878217-LQW2UAS1R0J00L 490-5706-2-ND 71-LQW2UAS1R0J00L LQW2UAS1R0J00L 48W6358
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors - LQW2UAS1R0J00L Fixed Inductors SMD 1UH 370MA 1.75 OHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Lqw2Ua Series, 1 H, 5%, 1008 [2520 Metric], 290 Mhz Rohs Compliant Murata
Inductance Range 1 microH 1 microH 1 microH 1 microH
Rated DC Current 370 milliamps 370 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 1008 1008
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details