Murata Power Solutions Fixed Inductors LQW2UASR22F0CL

Description
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18529-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18529-1-ND
Fixed Inductors 490-18529-1-ND
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18529-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18529-2-ND
Fixed Inductors 490-18529-2-ND
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 220Nh, 700Mhz, 1008 Rohs Compliant Murata - 65AH7882 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, 700Mhz, 1008 Rohs Compliant Murata
65AH7882
Inductor, 220Nh, 700Mhz, 1008 Rohs Compliant Murata 65AH7882
INDUCTOR, 220NH, 700MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 220NH, 700MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18529-1-ND 65AH7882
Product Name Fixed Inductors Inductor, 220Nh, 700Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J223JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details