Murata Electronics Fixed Inductors LQW2UASR82J00L

Description
820nH Unshielded Wirewound Inductor 400mA 1.61Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 400mA 1.61Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5704-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5704-1-ND
Fixed Inductors 490-5704-1-ND
820nH Unshielded Wirewound Inductor 400mA 1.61Ohm Max 1008 (2520 Metric)

820nH Unshielded Wirewound Inductor 400mA 1.61Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5704-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5704-6-ND
Fixed Inductors 490-5704-6-ND
820nH Unshielded Wirewound Inductor 400mA 1.61Ohm Max 1008 (2520 Metric)

820nH Unshielded Wirewound Inductor 400mA 1.61Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5704-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5704-2-ND
Fixed Inductors 490-5704-2-ND
820nH Unshielded Wirewound Inductor 400mA 1.61Ohm Max 1008 (2520 Metric)

820nH Unshielded Wirewound Inductor 400mA 1.61Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327948-LQW2UASR82J00L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327948-LQW2UASR82J00L
Inductors, Coils, Chokes - Fixed Inductors 1327948-LQW2UASR82J00L
Manufacturer: Murata Electronics Win Source Part Number: 1327948-LQW2UASR82J0 0L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.103" L x 0.096" W (2.62mm x 2.45mm) Inductance: 820 nH Height - Seated (Max): 0.080" (2.03mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Air Q @ Freq: 45 @ 100MHz Frequency - Self Resonant: 350MHz DC Resistance (DCR): 1.61Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 25 MHz HTSUS: 8504.50.8000 Other Part Number: 490-5704-6,490-5704- 2,490-5704-1 Base Product Number: LQW2UAS RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327948-LQW2UASR82J00L
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.103" L x 0.096" W (2.62mm x 2.45mm)
Inductance: 820 nH
Height - Seated (Max): 0.080" (2.03mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Air
Q @ Freq: 45 @ 100MHz
Frequency - Self Resonant: 350MHz
DC Resistance (DCR): 1.61Ohm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 25 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-5704-6,490-5704-2,490-5704-1
Base Product Number: LQW2UAS
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
400MA 1.61OHM Inductor and Choke - 71-LQW2UASR82J00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 1.61OHM Inductor and Choke
71-LQW2UASR82J00L
400MA 1.61OHM Inductor and Choke 71-LQW2UASR82J00L
FIXED IND 820NH 400MA 1.61OHM SM Product overview: LQW2UASR82J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 1.61OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 1.61OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UASR82J00L can be used for catalog matching and distributor lookup.

FIXED IND 820NH 400MA 1.61OHM SM Product overview: LQW2UASR82J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 1.61OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 1.61OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UASR82J00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5704-1-ND 1327948-LQW2UASR82J00L 71-LQW2UASR82J00L
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 400MA 1.61OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Standard; Wirewound Wirewound
Core Material Air Air Non Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details