Murata Electronics Fixed Inductors LQW2UAS1R0G00L

Description
1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW2UAS1R0G00LTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW2UAS1R0G00LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 370MA 1.75 OHM SMD

FIXED IND 1UH 370MA 1.75 OHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW2UAS1R0G00LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 370MA 1.75 OHM SMD

FIXED IND 1UH 370MA 1.75 OHM SMD

Buy Now Datasheet
SMD 1UH 370MA 1.75 OHM Inductor and Choke - 71-LQW2UAS1R0G00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 370MA 1.75 OHM Inductor and Choke
71-LQW2UAS1R0G00L
SMD 1UH 370MA 1.75 OHM Inductor and Choke 71-LQW2UAS1R0G00L
FIXED IND 1UH 370MA 1.75 OHM SMD Product overview: LQW2UAS1R0G00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 370MA, 1.75 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 370MA, 1.75 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS1R0G00L can be used for catalog matching and distributor lookup.

FIXED IND 1UH 370MA 1.75 OHM SMD Product overview: LQW2UAS1R0G00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 370MA, 1.75 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 370MA, 1.75 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS1R0G00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW2UAS1R0G00L
923937-LQW2UAS1R0G00L
Fixed Inductors - LQW2UAS1R0G00L 923937-LQW2UAS1R0G00L
Manufacturer: Murata Electronics North America Win Source Part Number: 923937-LQW2UAS1R0G00 L Series: LQW2 Operating Temperature Range: -55°C ~ 125°C Features: 1 µH Unshielded Wirewound Inductor 370 mA 1.75Ohm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW2UAS Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923937-LQW2UAS1R0G00L
Series: LQW2
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µH Unshielded Wirewound Inductor 370 mA 1.75Ohm Max 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW2UAS
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - LQW2UAS1R0G00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2UAS1R0G00L
Fixed Inductors LQW2UAS1R0G00L
FIXED IND 1UH 370MA 1.75 OHM SMD

FIXED IND 1UH 370MA 1.75 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW2UAS1R0G00LTR-ND 71-LQW2UAS1R0G00L 923937-LQW2UAS1R0G00L LQW2UAS1R0G00L
Product Name Fixed Inductors SMD 1UH 370MA 1.75 OHM Inductor and Choke Fixed Inductors - LQW2UAS1R0G00L Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N7 0402CS-4N7XJRW , 0402CS-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-A21A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details